TE Connectivity Ring Connectors 60772-2

Description
Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A29891CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A29891CT-ND
Ring Connectors A29891CT-ND
Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Ring Connectors - A29891TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A29891TR-ND
Ring Connectors A29891TR-ND
Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity - 34B666 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity
34B666
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity 34B666
TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Ring Term, #10, Uninsltd, 2.08Mm2; Stud Size - Metric Amp - Te Connectivity - 64AH2433 - Newark, An Avnet Company
Chicago, IL, United States
Ring Term, #10, Uninsltd, 2.08Mm2; Stud Size - Metric Amp - Te Connectivity
64AH2433
Ring Term, #10, Uninsltd, 2.08Mm2; Stud Size - Metric Amp - Te Connectivity 64AH2433
RING TERM, #10, UNINSLTD, 2.08MM2; Stud Size - Metric:-; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.08mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

RING TERM, #10, UNINSLTD, 2.08MM2; Stud Size - Metric:-; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.08mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A29891CT-ND 34B666
Product Name Ring Connectors Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data