TE Connectivity Stud Size - Metric Amp - Te Connectivity 60771-1.

Description
Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated ; Connector Type:Ring Tongue; Contact Material:Brass RoHS Compliant: Yes
Description
Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated ; Connector Type:Ring Tongue; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stud Size - Metric Amp - Te Connectivity - 16AC0793 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
16AC0793
Stud Size - Metric Amp - Te Connectivity 16AC0793
Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated ; Connector Type:Ring Tongue; Contact Material:Brass RoHS Compliant: Yes

Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated; Connector Type:Ring Tongue; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16AC0793
Product Name Stud Size - Metric Amp - Te Connectivity
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-103-874-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details