TE Connectivity Ring Connectors 60770-2

Description
Ring Terminal Connector 6 Stud Circular 14-18 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 14-18 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A29888TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A29888TR-ND
Ring Connectors A29888TR-ND
Ring Terminal Connector 6 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 6 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Ring Connectors - A29888CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A29888CT-ND
Ring Connectors A29888CT-ND
Ring Terminal Connector 6 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 6 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Amp - Te Connectivity - 70C3831 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Amp - Te Connectivity
70C3831
Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Amp - Te Connectivity 70C3831
TERMINAL, RING TONGUE, #6, CRIMP; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:#6RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, CRIMP; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud/Tab Size:#6RoHS Compliant: Yes

Supplier's Site
Ring Crimp 18-14 Awg Tpbr Rohs Compliant Amp - Te Connectivity - 76AC9885 - Newark, An Avnet Company
Chicago, IL, United States
Ring Crimp 18-14 Awg Tpbr Rohs Compliant Amp - Te Connectivity
76AC9885
Ring Crimp 18-14 Awg Tpbr Rohs Compliant Amp - Te Connectivity 76AC9885
RING CRIMP 18-14 AWG TPBR ROHS COMPLIANT: YES

RING CRIMP 18-14 AWG TPBR ROHS COMPLIANT: YES

Supplier's Site
Ring Connectors - 60770-2 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
60770-2
Ring Connectors 60770-2
CONN RING CIRC 14-18AWG #6 CRIMP

CONN RING CIRC 14-18AWG #6 CRIMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A29888TR-ND 70C3831 76AC9885 60770-2
Product Name Ring Connectors Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Amp - Te Connectivity Ring Crimp 18-14 Awg Tpbr Rohs Compliant Amp - Te Connectivity Ring Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1508-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details