TE Connectivity Crimp Wire Pins, Tabs & Ferrules 60766-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 3.96 MM  [.156 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.65 MM , 2.92 MM  [.115 INCH , .065 INCH ] Compatible Insulation Diameter Range : 2.16 - 3.17 MM , 3.17 MM  [.085 - .125 INCH , .125 INCH ] Overall Product Length : 18.03 MM  [.71 INCH ] Terminal Material Thickness : .45 MM  [.018 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 14000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 3.96 MM  [.156 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.65 MM , 2.92 MM  [.115 INCH , .065 INCH ] Compatible Insulation Diameter Range : 2.16 - 3.17 MM , 3.17 MM  [.085 - .125 INCH , .125 INCH ] Overall Product Length : 18.03 MM  [.71 INCH ] Terminal Material Thickness : .45 MM  [.018 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 14000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 60766-2 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
60766-2
Crimp Wire Pins, Tabs & Ferrules 60766-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 3.96 MM  [.156 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.65 MM , 2.92 MM  [.115 INCH , .065 INCH ] Compatible Insulation Diameter Range : 2.16 - 3.17 MM , 3.17 MM  [.085 - .125 INCH , .125 INCH ] Overall Product Length : 18.03 MM  [.71 INCH ] Terminal Material Thickness : .45 MM  [.018 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 14000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Shur-Plug Terminal
  • Mating Pin Diameter : 3.96 MM  [.156 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.65 MM , 2.92 MM  [.115 INCH , .065 INCH ]
  • Compatible Insulation Diameter Range : 2.16 - 3.17 MM , 3.17 MM  [.085 - .125 INCH , .125 INCH ]
  • Overall Product Length : 18.03 MM  [.71 INCH ]
  • Terminal Material Thickness : .45 MM  [.018 INCH ]
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4106

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 14000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A29931CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A29931CT-ND
Terminals - Barrel, Bullet Connectors A29931CT-ND
CONN TERM PIN 14-18AWG CRIMP

CONN TERM PIN 14-18AWG CRIMP

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A29931TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A29931TR-ND
Terminals - Barrel, Bullet Connectors A29931TR-ND
CONN TERM PIN 14-18AWG CRIMP

CONN TERM PIN 14-18AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
60766-2
Terminals 60766-2
Terminals .156 SHPL 18-14

Terminals .156 SHPL 18-14

Buy Now Datasheet
Terminal, Pin, 0.156In, Crimp; Product Range Amp Te Connectivity - 16H1841 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, 0.156In, Crimp; Product Range Amp Te Connectivity
16H1841
Terminal, Pin, 0.156In, Crimp; Product Range Amp Te Connectivity 16H1841
TERMINAL, PIN, 0.156IN, CRIMP; Product Range:SHUR-PLUG Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Terminal Type:Male Bullet; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, PIN, 0.156IN, CRIMP; Product Range:SHUR-PLUG Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Terminal Type:Male Bullet; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 60766-2 A29931CT-ND A29931TR-ND 60766-2 16H1841
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors Terminals - Barrel, Bullet Connectors Terminals Terminal, Pin, 0.156In, Crimp; Product Range Amp Te Connectivity
Terminal Type Shur-Plug Terminal Connector Pin; Male, Pin (Plug) Connector Pin; Male, Pin (Plug) Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 105318-31 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Splices - 093790-000 - TE Connectivity
TE Connectivity
Specs
North American 18 to 22 AWG
International 0.7500 to 34 mm2
View Details
Connector Contacts - 0603-13-2056 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Splices - 039779-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details