TE Connectivity Product Range Amp Te Connectivity 60766-2.

Description
Product Range:SHUR-PLUG Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Terminal Type:Male Bullet; Insulator Colour:-; Insulator Material:-; Terminal Material:Brass; Bullet Diameter:3.96mm RoHS Compliant: Yes
Description
Product Range:SHUR-PLUG Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Terminal Type:Male Bullet; Insulator Colour:-; Insulator Material:-; Terminal Material:Brass; Bullet Diameter:3.96mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 29AC0606 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
29AC0606
Product Range Amp Te Connectivity 29AC0606
Product Range:SHUR-PLUG Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Terminal Type:Male Bullet; Insulator Colour:-; Insulator Material:-; Terminal Material:Brass; Bullet Diameter:3.96mm RoHS Compliant: Yes

Product Range:SHUR-PLUG Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Terminal Type:Male Bullet; Insulator Colour:-; Insulator Material:-; Terminal Material:Brass; Bullet Diameter:3.96mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 29AC0606
Product Name Product Range Amp Te Connectivity
Terminal Type Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160304-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers
Ferrules - 2866.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details