TE Connectivity Ring Terminals 60752-2

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.31 MM , 3.05 MM  [.12 INCH , .17 INCH ] Compatible Insulation Diameter (Max) : 4.83 MM  [.19 INCH ] Compatible Insulation Diameter Range : 3.81 - 4.83 MM  [.15 - .19 INCH ] Product Length : 21 MM  [.825 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : 1.03 - 1.65 Wire Size (AWG) : 17 - 15 Wire Size (CMA) : 2048 - 3256 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-028 Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.31 MM , 3.05 MM  [.12 INCH , .17 INCH ] Compatible Insulation Diameter (Max) : 4.83 MM  [.19 INCH ] Compatible Insulation Diameter Range : 3.81 - 4.83 MM  [.15 - .19 INCH ] Product Length : 21 MM  [.825 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : 1.03 - 1.65 Wire Size (AWG) : 17 - 15 Wire Size (CMA) : 2048 - 3256 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-028 Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 60752-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
60752-2
Ring Terminals 60752-2
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.31 MM , 3.05 MM  [.12 INCH , .17 INCH ] Compatible Insulation Diameter (Max) : 4.83 MM  [.19 INCH ] Compatible Insulation Diameter Range : 3.81 - 4.83 MM  [.15 - .19 INCH ] Product Length : 21 MM  [.825 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : 1.03 - 1.65 Wire Size (AWG) : 17 - 15 Wire Size (CMA) : 2048 - 3256 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-028 Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Underplating Material : Brass
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 4.31 MM , 3.05 MM  [.12 INCH , .17 INCH ]
  • Compatible Insulation Diameter (Max) : 4.83 MM  [.19 INCH ]
  • Compatible Insulation Diameter Range : 3.81 - 4.83 MM  [.15 - .19 INCH ]
  • Product Length : 21 MM  [.825 INCH ]
  • Stud Diameter : 4.17 MM  [.164 INCH ]
  • Tongue Thickness : .64 MM  [.025 INCH ]
  • Wire Size (MMSQ) : 1.03 - 1.65
  • Wire Size (AWG) : 17 - 15
  • Wire Size (CMA) : 2048 - 3256

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper, Aluminum

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 6000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : RING-028
  • Stud Size : #8, M4
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A111347CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A111347CT-ND
Terminals - Ring Connectors A111347CT-ND
CONN RING CIRC 15/17AWG #8 CRIMP

CONN RING CIRC 15/17AWG #8 CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A111347TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A111347TR-ND
Terminals - Ring Connectors A111347TR-ND
CONN RING CIRC 15/17AWG #8 CRIMP

CONN RING CIRC 15/17AWG #8 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
60752-2
Terminals 60752-2
Terminals AMVAR RING IS

Terminals AMVAR RING IS

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 60752-2 A111347CT-ND A111347TR-ND 60752-2
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 102104-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 1123721-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details
Quick Disconnects - 1-1627194-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details