TE Connectivity Ring Terminals 60744-2

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.52 MM , 3.81 MM  [.15 INCH , .06 INCH ] Compatible Insulation Diameter (Max) : 4.06 MM  [.16 INCH ] Compatible Insulation Diameter (Min) (INCH) : .12 Compatible Insulation Diameter Range : 3.05 - 4.06 MM  [.12 - .16 INCH ] Product Length : 20.07 MM  [.79 INCH ] Stud Diameter : 5 MM  [.19 INCH , .197 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .8 - 2.08 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 11000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.52 MM , 3.81 MM  [.15 INCH , .06 INCH ] Compatible Insulation Diameter (Max) : 4.06 MM  [.16 INCH ] Compatible Insulation Diameter (Min) (INCH) : .12 Compatible Insulation Diameter Range : 3.05 - 4.06 MM  [.12 - .16 INCH ] Product Length : 20.07 MM  [.79 INCH ] Stud Diameter : 5 MM  [.19 INCH , .197 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .8 - 2.08 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 11000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 60744-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
60744-2
Ring Terminals 60744-2
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.52 MM , 3.81 MM  [.15 INCH , .06 INCH ] Compatible Insulation Diameter (Max) : 4.06 MM  [.16 INCH ] Compatible Insulation Diameter (Min) (INCH) : .12 Compatible Insulation Diameter Range : 3.05 - 4.06 MM  [.12 - .16 INCH ] Product Length : 20.07 MM  [.79 INCH ] Stud Diameter : 5 MM  [.19 INCH , .197 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .8 - 2.08 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 11000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.52 MM , 3.81 MM  [.15 INCH , .06 INCH ]
  • Compatible Insulation Diameter (Max) : 4.06 MM  [.16 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .12
  • Compatible Insulation Diameter Range : 3.05 - 4.06 MM  [.12 - .16 INCH ]
  • Product Length : 20.07 MM  [.79 INCH ]
  • Stud Diameter : 5 MM  [.19 INCH , .197 INCH ]
  • Tongue Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : .8 - 2.08
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4106

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 11000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
60744-2
Terminals 60744-2
Terminals RING IS 18-14 10

Terminals RING IS 18-14 10

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 60744-2 60744-2
Product Name Ring Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1659301-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 14 AWG
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 102920-1 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details