TE Connectivity ANSI Street Lighting Photocells 607196-000

Description
Body Features Lead Length : 152.4 MM  [6 INCH ] Dimensions Product Diameter : 65.02 MM  [2.56 INCH ] Product Height : 83.82 MM  [3.3 INCH ] Wire Size (AWG) : 14 Electrical Characteristics Load Rating (Ballast) (VAMP) : 1800 Operating Voltage Range (VAC) : 120 - 480 Housing Features Housing Material : Thermal-Set Phenolic Base with Protective Cast Aluminum Housing Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : ANSI C136.10, NEMA Mechanical Attachment Mounting Options : Bracket (Included) Packaging Features Packaging Method : Box Product Availability Product Availability : Australia & New Zealand, Asia, Europe, Middle East & Africa, Americas Product Type Features Street Lighting Photo Control Technology : Receptacle Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote Datasheet
Description
Body Features Lead Length : 152.4 MM  [6 INCH ] Dimensions Product Diameter : 65.02 MM  [2.56 INCH ] Product Height : 83.82 MM  [3.3 INCH ] Wire Size (AWG) : 14 Electrical Characteristics Load Rating (Ballast) (VAMP) : 1800 Operating Voltage Range (VAC) : 120 - 480 Housing Features Housing Material : Thermal-Set Phenolic Base with Protective Cast Aluminum Housing Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : ANSI C136.10, NEMA Mechanical Attachment Mounting Options : Bracket (Included) Packaging Features Packaging Method : Box Product Availability Product Availability : Australia & New Zealand, Asia, Europe, Middle East & Africa, Americas Product Type Features Street Lighting Photo Control Technology : Receptacle Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Street Lighting Photocells - 607196-000 - TE Connectivity
Berwyn, PA, United States
ANSI Street Lighting Photocells
607196-000
ANSI Street Lighting Photocells 607196-000
Body Features Lead Length : 152.4 MM  [6 INCH ] Dimensions Product Diameter : 65.02 MM  [2.56 INCH ] Product Height : 83.82 MM  [3.3 INCH ] Wire Size (AWG) : 14 Electrical Characteristics Load Rating (Ballast) (VAMP) : 1800 Operating Voltage Range (VAC) : 120 - 480 Housing Features Housing Material : Thermal-Set Phenolic Base with Protective Cast Aluminum Housing Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : ANSI C136.10, NEMA Mechanical Attachment Mounting Options : Bracket (Included) Packaging Features Packaging Method : Box Product Availability Product Availability : Australia & New Zealand, Asia, Europe, Middle East & Africa, Americas Product Type Features Street Lighting Photo Control Technology : Receptacle Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]

Body Features


  • Lead Length : 152.4 MM  [6 INCH ]

Dimensions


  • Product Diameter : 65.02 MM  [2.56 INCH ]
  • Product Height : 83.82 MM  [3.3 INCH ]
  • Wire Size (AWG) : 14

Electrical Characteristics


  • Load Rating (Ballast) (VAMP) : 1800
  • Operating Voltage Range (VAC) : 120 - 480

Housing Features


  • Housing Material : Thermal-Set Phenolic Base with Protective Cast Aluminum Housing

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : ANSI C136.10, NEMA

Mechanical Attachment


  • Mounting Options : Bracket (Included)

Packaging Features


  • Packaging Method : Box

Product Availability


  • Product Availability : Australia & New Zealand, Asia, Europe, Middle East & Africa, Americas

Product Type Features


  • Street Lighting Photo Control Technology : Receptacle

Usage Conditions


  • Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 607196-000
Product Name ANSI Street Lighting Photocells
Operating Temperature -40 to 149 F (-40 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Proximity Sensors - 5000001067-SE - TE Connectivity
Specs
Operation Distance 0.3150 inch (8 mm)
Switch Type Normally Open
Electrical Connection DC - NPN
View Details
Inductive Proximity Sensors - 5000004658-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Electrical Connection ASi3.2 - AS-Interface 2.1
View Details
ANSI Street Lighting Photocells - 027586-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Photoelectric Proximity Sensors - 5000002375-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
View Details