TE Connectivity
Ultrasonic Proximity Sensors
5000003976-SE
Description
Configuration Features Electrical Connection : M12 Connector 4 Pin Output Configuration : 2NO or 2NC
Dimensions Nominal Switching Distance : 1300 MM [51.18 INCH ] Product Diameter : 30 MM [1.81 INCH ]
Operation/Applicatio
n Output Signal Details : Double PNP
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Electrical Connection : M12 Connector 4 Pin Output Configuration : 2NO or 2NC
Dimensions Nominal Switching Distance : 1300 MM [51.18 INCH ] Product Diameter : 30 MM [1.81 INCH ]
Operation/Applicatio
n Output Signal Details : Double PNP
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Electrical Connection : M12 Connector 4 Pin Output Configuration : 2NO or 2NC
Dimensions Nominal Switching Distance : 1300 MM [51.18 INCH ] Product Diameter : 30 MM [1.81 INCH ]
Operation/Applicatio
n Output Signal Details : Double PNP
Configuration Features
- Electrical Connection : M12 Connector 4 Pin
- Output Configuration : 2NO or 2NC
Dimensions
- Nominal Switching Distance : 1300 MM [51.18 INCH ]
- Product Diameter : 30 MM [1.81 INCH ]
Operation/Application
- Output Signal Details : Double PNP
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
5000003976-SE |
|
Product Name
|
Ultrasonic Proximity Sensors |
Unlock Full Specs
to access all available technical data
Similar Products
Operation Distance
0.5900 inch (14.99 mm)
Switching Frequency
0.0250 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
Operation Distance
0.0780 inch (1.98 mm)
Switching Frequency
0.1000 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
Operation Distance
0.0780 inch (1.98 mm)
Switching Frequency
0.6000 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
Operation Distance
1.57 inch (39.98 mm)
Switching Frequency
0.1000 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details