TE Connectivity Ring Terminals 60700-2

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.27 MM , 2.54 MM  [.1 INCH , .05 INCH ] Compatible Insulation Diameter (Max) : 3.05 MM  [.12 INCH ] Compatible Insulation Diameter (Min) : 2.03 MM  [.08 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.05 MM  [.08 - .12 INCH ] Product Length : 24.89 MM  [.98 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.27 MM , 2.54 MM  [.1 INCH , .05 INCH ] Compatible Insulation Diameter (Max) : 3.05 MM  [.12 INCH ] Compatible Insulation Diameter (Min) : 2.03 MM  [.08 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.05 MM  [.08 - .12 INCH ] Product Length : 24.89 MM  [.98 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 60700-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
60700-2
Ring Terminals 60700-2
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.27 MM , 2.54 MM  [.1 INCH , .05 INCH ] Compatible Insulation Diameter (Max) : 3.05 MM  [.12 INCH ] Compatible Insulation Diameter (Min) : 2.03 MM  [.08 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.05 MM  [.08 - .12 INCH ] Product Length : 24.89 MM  [.98 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.27 MM , 2.54 MM  [.1 INCH , .05 INCH ]
  • Compatible Insulation Diameter (Max) : 3.05 MM  [.12 INCH ]
  • Compatible Insulation Diameter (Min) : 2.03 MM  [.08 INCH ]
  • Compatible Insulation Diameter Range : 2.03 - 3.05 MM  [.08 - .12 INCH ]
  • Product Length : 24.89 MM  [.98 INCH ]
  • Stud Diameter : 3.51 MM  [.138 INCH ]
  • Tongue Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .5 - 1.4
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 1021 - 2582

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 10000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : M6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A100686CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100686CT-ND
Terminals - Ring Connectors A100686CT-ND
CONN RING OVAL 16-20AWG #1/4

CONN RING OVAL 16-20AWG #1/4

Buy Now Datasheet
Terminals - Ring Connectors - A100686TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100686TR-ND
Terminals - Ring Connectors A100686TR-ND
CONN RING OVAL 16-20AWG #1/4

CONN RING OVAL 16-20AWG #1/4

Buy Now Datasheet
Ring Terminals - 7956382 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7956382
Ring Terminals 7956382
TE Connectivity 60700-2 Ring Terminal

TE Connectivity 60700-2 Ring Terminal

Supplier's Site
Ring Terminals - 1643406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1643406
Ring Terminals 1643406
TE Connectivity 60700-2 Ring Terminal

TE Connectivity 60700-2 Ring Terminal

Supplier's Site
Sheung Wan, Hong Kong
Terminals
60700-2
Terminals 60700-2
Terminals UNSUL RING 20-16 1/4

Terminals UNSUL RING 20-16 1/4

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 60700-2 A100686CT-ND A100686TR-ND 7956382 60700-2
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Ring Terminals Terminals
Material Tin Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 12 to 14 AWG
View Details
2 suppliers
Connector Contacts - 0662-212-1631L - TE Connectivity
Specs
Features RoHS
North American 16 AWG
International 1.5 mm2
View Details
Quick Disconnects - 100605-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 13 to 17 AWG
View Details
2 suppliers