TE Connectivity Product Range Amp Te Connectivity 60660-1.

Description
Product Range:SHUR-PLUG Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Terminal Type:Male Bullet; Insulator Colour:-; Insulator Material:-; Terminal Material:Brass; Bullet Diameter:4.57mm RoHS Compliant: Yes
Description
Product Range:SHUR-PLUG Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Terminal Type:Male Bullet; Insulator Colour:-; Insulator Material:-; Terminal Material:Brass; Bullet Diameter:4.57mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 30AC5481 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
30AC5481
Product Range Amp Te Connectivity 30AC5481
Product Range:SHUR-PLUG Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Terminal Type:Male Bullet; Insulator Colour:-; Insulator Material:-; Terminal Material:Brass; Bullet Diameter:4.57mm RoHS Compliant: Yes

Product Range:SHUR-PLUG Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Terminal Type:Male Bullet; Insulator Colour:-; Insulator Material:-; Terminal Material:Brass; Bullet Diameter:4.57mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 30AC5481
Product Name Product Range Amp Te Connectivity
Terminal Type Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-141708-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details