TE Connectivity Quick Disconnects 60621-1

Description
Body Features Fully Insulated : No Quick Disconnect Plating Material : Nickel Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Steel Crimp Type : F-Crimp Quick Disconnect Terminal Orientation : Straight Terminal & Splice Type : Receptacle Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 2.29 - 3.3 MM  [.09 - .13 INCH ] Overall Length : 16.51 MM  [.65 INCH ] Quick Disconnect Mating Tab Thickness : .51 MM  [.02 INCH ] Quick Disconnect Mating Tab Width : 4.75 MM  [.187 INCH ] Receptacle Terminal Stock Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16 Industry Standards CSA Certified : Yes UL Rating : Listed Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Quantity : 20000 Quick Disconnect Packaging Method : Strip/Reel Product Type Features Insulated : No Quick Disconnect Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet
Description
Body Features Fully Insulated : No Quick Disconnect Plating Material : Nickel Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Steel Crimp Type : F-Crimp Quick Disconnect Terminal Orientation : Straight Terminal & Splice Type : Receptacle Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 2.29 - 3.3 MM  [.09 - .13 INCH ] Overall Length : 16.51 MM  [.65 INCH ] Quick Disconnect Mating Tab Thickness : .51 MM  [.02 INCH ] Quick Disconnect Mating Tab Width : 4.75 MM  [.187 INCH ] Receptacle Terminal Stock Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16 Industry Standards CSA Certified : Yes UL Rating : Listed Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Quantity : 20000 Quick Disconnect Packaging Method : Strip/Reel Product Type Features Insulated : No Quick Disconnect Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 60621-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
60621-1
Quick Disconnects 60621-1
Body Features Fully Insulated : No Quick Disconnect Plating Material : Nickel Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Steel Crimp Type : F-Crimp Quick Disconnect Terminal Orientation : Straight Terminal & Splice Type : Receptacle Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 2.29 - 3.3 MM  [.09 - .13 INCH ] Overall Length : 16.51 MM  [.65 INCH ] Quick Disconnect Mating Tab Thickness : .51 MM  [.02 INCH ] Quick Disconnect Mating Tab Width : 4.75 MM  [.187 INCH ] Receptacle Terminal Stock Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16 Industry Standards CSA Certified : Yes UL Rating : Listed Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Quantity : 20000 Quick Disconnect Packaging Method : Strip/Reel Product Type Features Insulated : No Quick Disconnect Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]

Body Features


  • Fully Insulated : No
  • Quick Disconnect Plating Material : Nickel

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Steel
  • Crimp Type : F-Crimp
  • Quick Disconnect Terminal Orientation : Straight
  • Terminal & Splice Type : Receptacle
  • Terminal Type : Receptacle

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.29 - 3.3 MM  [.09 - .13 INCH ]
  • Overall Length : 16.51 MM  [.65 INCH ]
  • Quick Disconnect Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Quick Disconnect Mating Tab Width : 4.75 MM  [.187 INCH ]
  • Receptacle Terminal Stock Thickness : .3 MM  [.012 INCH ]
  • Wire Size (MMSQ) : .51 - 1.31
  • Wire Size (AWG) : 20 - 16

Industry Standards


  • CSA Certified : Yes
  • UL Rating : Listed

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Other


  • Line : Premier

Packaging Features


  • Packaging Quantity : 20000
  • Quick Disconnect Packaging Method : Strip/Reel

Product Type Features


  • Insulated : No
  • Quick Disconnect Insertion Force : Normal
  • Sealable : No
  • Terminates To : Wire & Cable
  • Wire Stop : No
  • Wire/Cable Type : Regular Wire

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - A100685TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A100685TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A100685TR-ND
CONN QC RCPT 16-20AWG 0.187

CONN QC RCPT 16-20AWG 0.187

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A100685CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A100685CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A100685CT-ND
CONN QC RCPT 16-20AWG 0.187

CONN QC RCPT 16-20AWG 0.187

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 60621-1 A100685TR-ND A100685CT-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers
Connector Contacts - 100504-233 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 1-163083-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Quick Disconnects - 100495-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
3 suppliers