Female Crimp Connector, 15A, Wire-to-Wire, Bronze, Tin Plated Product overview: 60619-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-60619-4 can be used for catalog matching and distributor lookup.
Socket Contact Tin 14-20 AWG Crimp
Contact, Commercial Mate-N-Lok Series, Socket, 20 AWG, 14 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 60619-4 | 60619-4 | 332-60619-4 | A25562-ND | 46Y9470 | 90F4056 |
| Product Name | Contacts | Connectors | 15A Electronic Connector | Rectangular Connector Contacts | Contact, Commercial Mate-N-Lok Series, Socket, 20 Awg, 14 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity | Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity |
| Gender | Female / Jack | |||||
| Termination | Crimp | Crimp | ||||
| Voltage Rating | 250 volts |