TE Connectivity Contacts 60618-4

Description
CMNL PIN PTPPHBZL/P
Request a Quote Datasheet
Description
CMNL PIN PTPPHBZL/P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 60618-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
60618-4
Contacts 60618-4
CMNL PIN PTPPHBZL/P

CMNL PIN PTPPHBZL/P

Buy Now
Rectangular Connector Contacts - A25554-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25554-ND
Rectangular Connector Contacts A25554-ND
Pin Contact Tin 18-24 AWG Crimp

Pin Contact Tin 18-24 AWG Crimp

Buy Now Datasheet
60618-4 Rohs Compliant Amp - Te Connectivity - 38AH4437 - Newark, An Avnet Company
Chicago, IL, United States
60618-4 Rohs Compliant Amp - Te Connectivity
38AH4437
60618-4 Rohs Compliant Amp - Te Connectivity 38AH4437
60618-4 ROHS COMPLIANT: YES

60618-4 ROHS COMPLIANT: YES

Supplier's Site
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 90F3981 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
90F3981
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 90F3981
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Commercial MATE-N-LOK Housings RoHS Compliant: Yes

CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Commercial MATE-N-LOK Housings RoHS Compliant: Yes

Supplier's Site
Contact, Commercial Mate-N-Lok Series, Pin, 24 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity - 69W0882 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Commercial Mate-N-Lok Series, Pin, 24 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity
69W0882
Contact, Commercial Mate-N-Lok Series, Pin, 24 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity 69W0882
Contact, Commercial Mate-N-Lok Series, Pin, 24 AWG, 18 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, Commercial Mate-N-Lok Series, Pin, 24 AWG, 18 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 60618-4 A25554-ND 38AH4437 90F3981
Product Name Contacts Rectangular Connector Contacts 60618-4 Rohs Compliant Amp - Te Connectivity Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SATA 7P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
BNC T-Adapter: Female, Male, Female - SALE-9238 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details