TE Connectivity PCB Terminals 60613-1

Description
Body Features PCB Terminal Plating Material : Unplated Configuration Features Stud Hole : Yes Terminal Angle : Straight Contact Features PCB Terminal Terminal Orientation : Straight PCB Terminal Terminal Type : Tab Terminal Size : 5.2 Dimensions PCB Hole Diameter : 3.18 MM  [.125 INCH ] PCB Terminal Mating Tab Thickness : .51 MM  [.02 INCH ] PCB Terminal Mating Tab Width : 5.21 MM  [.205 INCH ] Receptacle Terminal Stock Thickness : .51 MM  [.02 INCH ] Stud Diameter : 3.18 MM  [.125 INCH ] Packaging Features PCB Terminal Packaging Method : Bag Packaging Quantity : 1000 Product Type Features PCB Terminal Mounting Style : Stud Mount Terminates To : Printed Circuit Board Termination Features PCB Terminal Termination Method : Through Hole Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features PCB Terminal Plating Material : Unplated Configuration Features Stud Hole : Yes Terminal Angle : Straight Contact Features PCB Terminal Terminal Orientation : Straight PCB Terminal Terminal Type : Tab Terminal Size : 5.2 Dimensions PCB Hole Diameter : 3.18 MM  [.125 INCH ] PCB Terminal Mating Tab Thickness : .51 MM  [.02 INCH ] PCB Terminal Mating Tab Width : 5.21 MM  [.205 INCH ] Receptacle Terminal Stock Thickness : .51 MM  [.02 INCH ] Stud Diameter : 3.18 MM  [.125 INCH ] Packaging Features PCB Terminal Packaging Method : Bag Packaging Quantity : 1000 Product Type Features PCB Terminal Mounting Style : Stud Mount Terminates To : Printed Circuit Board Termination Features PCB Terminal Termination Method : Through Hole Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 60613-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
60613-1
PCB Terminals 60613-1
Body Features PCB Terminal Plating Material : Unplated Configuration Features Stud Hole : Yes Terminal Angle : Straight Contact Features PCB Terminal Terminal Orientation : Straight PCB Terminal Terminal Type : Tab Terminal Size : 5.2 Dimensions PCB Hole Diameter : 3.18 MM  [.125 INCH ] PCB Terminal Mating Tab Thickness : .51 MM  [.02 INCH ] PCB Terminal Mating Tab Width : 5.21 MM  [.205 INCH ] Receptacle Terminal Stock Thickness : .51 MM  [.02 INCH ] Stud Diameter : 3.18 MM  [.125 INCH ] Packaging Features PCB Terminal Packaging Method : Bag Packaging Quantity : 1000 Product Type Features PCB Terminal Mounting Style : Stud Mount Terminates To : Printed Circuit Board Termination Features PCB Terminal Termination Method : Through Hole Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]

Body Features


  • PCB Terminal Plating Material : Unplated

Configuration Features


  • Stud Hole : Yes
  • Terminal Angle : Straight

Contact Features


  • PCB Terminal Terminal Orientation : Straight
  • PCB Terminal Terminal Type : Tab
  • Terminal Size : 5.2

Dimensions


  • PCB Hole Diameter : 3.18 MM  [.125 INCH ]
  • PCB Terminal Mating Tab Thickness : .51 MM  [.02 INCH ]
  • PCB Terminal Mating Tab Width : 5.21 MM  [.205 INCH ]
  • Receptacle Terminal Stock Thickness : .51 MM  [.02 INCH ]
  • Stud Diameter : 3.18 MM  [.125 INCH ]

Packaging Features


  • PCB Terminal Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • PCB Terminal Mounting Style : Stud Mount
  • Terminates To : Printed Circuit Board

Termination Features


  • PCB Terminal Termination Method : Through Hole

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - 60613-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
60613-1-ND
Terminals - Quick Connects, Quick Disconnect Connectors 60613-1-ND
CONN QC TAB 0.205

CONN QC TAB 0.205

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
60613-1
Terminals 60613-1
Terminals .205 FAST TEST TABBR

Terminals .205 FAST TEST TABBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 60613-1 60613-1-ND 60613-1
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors Terminals
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104481-2 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1627055-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 20 AWG
View Details
Ring Terminals - 1-1377172-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details