TE Connectivity PCB Terminals 60598-7

Description
Body Features Plating Thickness (MICM) : 76 Configuration Features Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Contact Underplating Material : Nickel Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Gold Dimensions Accepts Wire Insulation Diameter (Max) : 1.78 MM  [.07 INCH ] Accepts Wire Insulation Diameter Range : 1.14 - 1.78 MM  [.045 - .07 INCH ] PCB Hole Diameter : 3.68 MM  [.145 INCH ] Receptacle Terminal Stock Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Mechanical Attachment Wire Insulation Support : With Other Comment : Machine applied applicator required. Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features PCB Terminal Mounting Style : Stud Mount Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Plating Thickness (MICM) : 76 Configuration Features Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Contact Underplating Material : Nickel Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Gold Dimensions Accepts Wire Insulation Diameter (Max) : 1.78 MM  [.07 INCH ] Accepts Wire Insulation Diameter Range : 1.14 - 1.78 MM  [.045 - .07 INCH ] PCB Hole Diameter : 3.68 MM  [.145 INCH ] Receptacle Terminal Stock Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Mechanical Attachment Wire Insulation Support : With Other Comment : Machine applied applicator required. Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features PCB Terminal Mounting Style : Stud Mount Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 60598-7 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
60598-7
PCB Terminals 60598-7
Body Features Plating Thickness (MICM) : 76 Configuration Features Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Contact Underplating Material : Nickel Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Gold Dimensions Accepts Wire Insulation Diameter (Max) : 1.78 MM  [.07 INCH ] Accepts Wire Insulation Diameter Range : 1.14 - 1.78 MM  [.045 - .07 INCH ] PCB Hole Diameter : 3.68 MM  [.145 INCH ] Receptacle Terminal Stock Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Mechanical Attachment Wire Insulation Support : With Other Comment : Machine applied applicator required. Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features PCB Terminal Mounting Style : Stud Mount Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Plating Thickness (MICM) : 76

Configuration Features


  • Stud Hole : No
  • Terminal Angle (DEG) : 180

Contact Features


  • Contact Plating Material : Tin
  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : 1.47 MM  [.058 INCH ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Gold

Dimensions


  • Accepts Wire Insulation Diameter (Max) : 1.78 MM  [.07 INCH ]
  • Accepts Wire Insulation Diameter Range : 1.14 - 1.78 MM  [.045 - .07 INCH ]
  • PCB Hole Diameter : 3.68 MM  [.145 INCH ]
  • Receptacle Terminal Stock Thickness : .25 MM  [.01 INCH ]
  • Wire Size (MMSQ) : .2 - .6
  • Wire Size (AWG) : 24 - 20

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Comment : Machine applied applicator required.

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 15000

Product Type Features


  • PCB Terminal Mounting Style : Stud Mount

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Terminals - Specialized Connectors - 60598-7-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
60598-7-ND
Terminals - Specialized Connectors 60598-7-ND
CONN TERM POST RCPT 20-24AWG

CONN TERM POST RCPT 20-24AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 60598-7 60598-7-ND
Product Name PCB Terminals Terminals - Specialized Connectors
Material Gold
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102548-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 104479-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 102099-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 1-141708-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details