TE Connectivity Contacts 60598-3

Description
058PIN REC IS 22-20 010PTPPHBZ
Request a Quote Datasheet
Description
058PIN REC IS 22-20 010PTPPHBZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 60598-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
60598-3
Contacts 60598-3
058PIN REC IS 22-20 010PTPPHBZ

058PIN REC IS 22-20 010PTPPHBZ

Buy Now
Specialized Connectors - A100682CT-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
A100682CT-ND
Specialized Connectors A100682CT-ND
Terminal Post Receptacle Connector Crimp 20-24 AWG

Terminal Post Receptacle Connector Crimp 20-24 AWG

Buy Now Datasheet
Specialized Connectors - A100682TR-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
A100682TR-ND
Specialized Connectors A100682TR-ND
Terminal Post Receptacle Connector Crimp 20-24 AWG

Terminal Post Receptacle Connector Crimp 20-24 AWG

Buy Now Datasheet
Connectors, Interconnects - Terminals - Specialized Connectors - 1363240-60598-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Specialized Connectors
1363240-60598-3
Connectors, Interconnects - Terminals - Specialized Connectors 1363240-60598-3
Win Source Part Number: 1363240-60598-3 Category: Connectors, Interconnects - Terminals - Specialized Connectors Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 60598 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 20-24 AWG Termination: Crimp Terminal Type: Post Receptacle

Win Source Part Number: 1363240-60598-3
Category: Connectors, Interconnects - Terminals - Specialized Connectors
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 60598
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 20-24 AWG
Termination: Crimp
Terminal Type: Post Receptacle

Buy Now Datasheet
058Pin Rec Is 22-20 010Ptpphbz Rohs Compliant Amp - Te Connectivity - 16H1809 - Newark, An Avnet Company
Chicago, IL, United States
058Pin Rec Is 22-20 010Ptpphbz Rohs Compliant Amp - Te Connectivity
16H1809
058Pin Rec Is 22-20 010Ptpphbz Rohs Compliant Amp - Te Connectivity 16H1809
058PIN REC IS 22-20 010PTPPHBZ ROHS COMPLIANT: YES

058PIN REC IS 22-20 010PTPPHBZ ROHS COMPLIANT: YES

Supplier's Site
Specialized Connectors - 60598-3 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
60598-3
Specialized Connectors 60598-3
CONN TERM POST RCPT 20-24AWG

CONN TERM POST RCPT 20-24AWG

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 60598-3 A100682CT-ND 1363240-60598-3 16H1809 60598-3
Product Name Contacts Specialized Connectors Connectors, Interconnects - Terminals - Specialized Connectors 058Pin Rec Is 22-20 010Ptpphbz Rohs Compliant Amp - Te Connectivity Specialized Connectors
Contact Size (AWG) 20 to 24 AWG 20 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 120 Housings Green - 1321G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers