TE Connectivity PCB Terminals 60598-1

Description
Contact Features Contact Underplating Material : None Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 1.78 MM  [.07 INCH ] Compatible Insulation Diameter Range : 1.14 - 1.78 MM  [.04 - .07 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Wire & Cable Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : None Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 1.78 MM  [.07 INCH ] Compatible Insulation Diameter Range : 1.14 - 1.78 MM  [.04 - .07 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Wire & Cable Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 60598-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
60598-1
PCB Terminals 60598-1
Contact Features Contact Underplating Material : None Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 1.78 MM  [.07 INCH ] Compatible Insulation Diameter Range : 1.14 - 1.78 MM  [.04 - .07 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Wire & Cable Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Underplating Material : None
  • Mating Pin Diameter : 1.47 MM  [.058 INCH ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 1.78 MM  [.07 INCH ]
  • Compatible Insulation Diameter Range : 1.14 - 1.78 MM  [.04 - .07 INCH ]
  • Wire Size (MMSQ) : .2 - .6
  • Wire Size (AWG) : 24 - 20

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Terminals - Specialized Connectors - A104072TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A104072TR-ND
Terminals - Specialized Connectors A104072TR-ND
CONN TERM POST RCPT 20-24AWG

CONN TERM POST RCPT 20-24AWG

Buy Now Datasheet
Terminals - Specialized Connectors - A104072CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A104072CT-ND
Terminals - Specialized Connectors A104072CT-ND
CONN TERM POST RCPT 20-24AWG

CONN TERM POST RCPT 20-24AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 60598-1 A104072TR-ND A104072CT-ND
Product Name PCB Terminals Terminals - Specialized Connectors Terminals - Specialized Connectors
Material Pre-Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160760-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 26 to 30 AWG
View Details
Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1627058-4 - TE Connectivity
Specs
Material Silver
Features RoHS
View Details
Connector Contacts - 1-175195-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details