TE Connectivity Between Series Adapters 6058120-1

Description
Body Features Body Material : Brass Body Plating Material : Nickel Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Fuse Holder Adapter Dielectric Material : PTFE Lockwasher Material : Phosphor Bronze Lockwasher Plating Material : Nickel Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : BNC Side B Gender : Jack Side B Interface : SMC
Request a Quote
Description
Body Features Body Material : Brass Body Plating Material : Nickel Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Fuse Holder Adapter Dielectric Material : PTFE Lockwasher Material : Phosphor Bronze Lockwasher Plating Material : Nickel Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : BNC Side B Gender : Jack Side B Interface : SMC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 6058120-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
6058120-1
Between Series Adapters 6058120-1
Body Features Body Material : Brass Body Plating Material : Nickel Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Fuse Holder Adapter Dielectric Material : PTFE Lockwasher Material : Phosphor Bronze Lockwasher Plating Material : Nickel Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : BNC Side B Gender : Jack Side B Interface : SMC

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Body Style : Straight

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Comment : Fuse Holder Adapter
  • Dielectric Material : PTFE
  • Lockwasher Material : Phosphor Bronze
  • Lockwasher Plating Material : Nickel

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Side A Gender : Jack
  • Side A Interface : BNC
  • Side B Gender : Jack
  • Side B Interface : SMC
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 6058120-1
Product Name Between Series Adapters
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 1-111446-5 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Coax Connectors - 1-1337440-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
5 suppliers