Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 68 MM [2.677 INCH ] Compatible Cable Diameter (Min) : 24 MM [.944 INCH ] Expanded Inside Diameter (Min) : 75 MM [2.953 INCH ] Product Length : 1000 MM [39.37 INCH ] Recovered Inside Diameter (Max) : 22 MM [.866 INCH ] Recovered Wall Thickness (Max) : 2.7 MM [.106 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-247, IEC 60684-3-246, HD631.2, IEC 60684-3-214
Product Availability Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa
Product Type Features Adhesive Coating : Without Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : UV Resistant, Flame-Retardant Resistance, High Temperature Resistant, Liquid & Oil Resistance, Mechanical Impact Resistance, Damage Resistance, Low Temperature Resistant
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 68 MM [2.677 INCH ]
- Compatible Cable Diameter (Min) : 24 MM [.944 INCH ]
- Expanded Inside Diameter (Min) : 75 MM [2.953 INCH ]
- Product Length : 1000 MM [39.37 INCH ]
- Recovered Inside Diameter (Max) : 22 MM [.866 INCH ]
- Recovered Wall Thickness (Max) : 2.7 MM [.106 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : IEC 60684-3-247, IEC 60684-3-246, HD631.2, IEC 60684-3-214
Product Availability
- Product Availability : Asia, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa
Product Type Features
- Adhesive Coating : Without
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Resistance Properties : UV Resistant, Flame-Retardant Resistance, High Temperature Resistant, Liquid & Oil Resistance, Mechanical Impact Resistance, Damage Resistance, Low Temperature Resistant