TE Connectivity Ring Terminals 60553-1

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .89 MM , 1.65 MM  [.035 INCH , .065 INCH ] Compatible Insulation Diameter (Max) : 1.98 MM  [.078 INCH ] Compatible Insulation Diameter (Min) (INCH) : .048 Compatible Insulation Diameter Range : 1.22 - 1.98 MM  [.048 - .078 INCH ] Product Length : 14.99 MM  [.59 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .36 MM  [.014 INCH ] Wire Size (MMSQ) : .205 - .518 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1021 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .89 MM , 1.65 MM  [.035 INCH , .065 INCH ] Compatible Insulation Diameter (Max) : 1.98 MM  [.078 INCH ] Compatible Insulation Diameter (Min) (INCH) : .048 Compatible Insulation Diameter Range : 1.22 - 1.98 MM  [.048 - .078 INCH ] Product Length : 14.99 MM  [.59 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .36 MM  [.014 INCH ] Wire Size (MMSQ) : .205 - .518 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1021 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 60553-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
60553-1
Ring Terminals 60553-1
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .89 MM , 1.65 MM  [.035 INCH , .065 INCH ] Compatible Insulation Diameter (Max) : 1.98 MM  [.078 INCH ] Compatible Insulation Diameter (Min) (INCH) : .048 Compatible Insulation Diameter Range : 1.22 - 1.98 MM  [.048 - .078 INCH ] Product Length : 14.99 MM  [.59 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .36 MM  [.014 INCH ] Wire Size (MMSQ) : .205 - .518 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1021 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : Nickel
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : .89 MM , 1.65 MM  [.035 INCH , .065 INCH ]
  • Compatible Insulation Diameter (Max) : 1.98 MM  [.078 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .048
  • Compatible Insulation Diameter Range : 1.22 - 1.98 MM  [.048 - .078 INCH ]
  • Product Length : 14.99 MM  [.59 INCH ]
  • Stud Diameter : 3.68 MM  [.145 INCH ]
  • Tongue Thickness : .36 MM  [.014 INCH ]
  • Wire Size (MMSQ) : .205 - .518
  • Wire Size (AWG) : 24 - 20
  • Wire Size (CMA) : 404 - 1021

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : M3.5, #6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A29886TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A29886TR-ND
Terminals - Ring Connectors A29886TR-ND
CONN RING CIRC 20-24AWG #6 CRIMP

CONN RING CIRC 20-24AWG #6 CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A29886CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A29886CT-ND
Terminals - Ring Connectors A29886CT-ND
CONN RING CIRC 20-24AWG #6 CRIMP

CONN RING CIRC 20-24AWG #6 CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 60553-1 A29886TR-ND A29886CT-ND
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192007-9 - TE Connectivity
Specs
Features RoHS
View Details
Shielded Contacts - 110834-000 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102104-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Spade Terminals - 1-1377173-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers