TE Connectivity Splices 605181-1

Description
Body Features Splice Features : Sight Hole Terminal & Contact Weight (G) : 35.551 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 100 MICM  [2.54 MICIN ] Dimensions Barrel Inside Diameter : 11.28 MM  [.444 INCH ] Outside Diameter : 15.57 MM  [.613 INCH ] Product Length : 1.42 MM  [36.09 INCH ] Terminal Material Thickness : .07 MM  [1.78 INCH ] Wire Size (MMSQ) : 53.5 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E13288, CSA LR7189 Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag/Box Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Splice Features : Sight Hole Terminal & Contact Weight (G) : 35.551 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 100 MICM  [2.54 MICIN ] Dimensions Barrel Inside Diameter : 11.28 MM  [.444 INCH ] Outside Diameter : 15.57 MM  [.613 INCH ] Product Length : 1.42 MM  [36.09 INCH ] Terminal Material Thickness : .07 MM  [1.78 INCH ] Wire Size (MMSQ) : 53.5 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E13288, CSA LR7189 Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag/Box Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 605181-1 - TE Connectivity
Berwyn, PA, United States
Splices
605181-1
Splices 605181-1
Body Features Splice Features : Sight Hole Terminal & Contact Weight (G) : 35.551 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 100 MICM  [2.54 MICIN ] Dimensions Barrel Inside Diameter : 11.28 MM  [.444 INCH ] Outside Diameter : 15.57 MM  [.613 INCH ] Product Length : 1.42 MM  [36.09 INCH ] Terminal Material Thickness : .07 MM  [1.78 INCH ] Wire Size (MMSQ) : 53.5 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E13288, CSA LR7189 Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag/Box Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Body Features


  • Splice Features : Sight Hole
  • Terminal & Contact Weight (G) : 35.551

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Capacity : 1

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin
  • Terminal Plating Thickness : 100 MICM  [2.54 MICIN ]

Dimensions


  • Barrel Inside Diameter : 11.28 MM  [.444 INCH ]
  • Outside Diameter : 15.57 MM  [.613 INCH ]
  • Product Length : 1.42 MM  [36.09 INCH ]
  • Terminal Material Thickness : .07 MM  [1.78 INCH ]
  • Wire Size (MMSQ) : 53.5
  • Wire Size (AWG) : 1/0
  • Wire Size (CMA) : 83700 - 119500

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E13288, CSA LR7189
  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : Yes
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 605181-1
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394431-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Quick Disconnects - 1-160304-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Connector Contacts - 0662-212-1631L - TE Connectivity
Specs
Features RoHS
North American 16 AWG
International 1.5 mm2
View Details