TE Connectivity Spade Terminals 60501-1

Description
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.65 MM , .89 MM  [.035 INCH , .065 INCH ] Compatible Insulation Diameter (Max) : 1.98 MM  [.078 INCH ] Compatible Insulation Diameter (Min) (INCH) : .048 Compatible Insulation Diameter Range : 1.22 - 1.98 MM  [.048 - .078 INCH ] Product Length : 14.99 MM  [.59 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .36 MM  [.014 INCH ] Wire Size (MMSQ) : .205 - .518 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1021 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.65 MM , .89 MM  [.035 INCH , .065 INCH ] Compatible Insulation Diameter (Max) : 1.98 MM  [.078 INCH ] Compatible Insulation Diameter (Min) (INCH) : .048 Compatible Insulation Diameter Range : 1.22 - 1.98 MM  [.048 - .078 INCH ] Product Length : 14.99 MM  [.59 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .36 MM  [.014 INCH ] Wire Size (MMSQ) : .205 - .518 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1021 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 60501-1 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
60501-1
Spade Terminals 60501-1
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.65 MM , .89 MM  [.035 INCH , .065 INCH ] Compatible Insulation Diameter (Max) : 1.98 MM  [.078 INCH ] Compatible Insulation Diameter (Min) (INCH) : .048 Compatible Insulation Diameter Range : 1.22 - 1.98 MM  [.048 - .078 INCH ] Product Length : 14.99 MM  [.59 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .36 MM  [.014 INCH ] Wire Size (MMSQ) : .205 - .518 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1021 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : Nickel
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.65 MM , .89 MM  [.035 INCH , .065 INCH ]
  • Compatible Insulation Diameter (Max) : 1.98 MM  [.078 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .048
  • Compatible Insulation Diameter Range : 1.22 - 1.98 MM  [.048 - .078 INCH ]
  • Product Length : 14.99 MM  [.59 INCH ]
  • Stud Diameter : 4.82 MM  [.19 INCH ]
  • Tongue Thickness : .36 MM  [.014 INCH ]
  • Wire Size (MMSQ) : .205 - .518
  • Wire Size (AWG) : 24 - 20
  • Wire Size (CMA) : 404 - 1021

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : Square Spade
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A29916CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A29916CT-ND
Terminals - Spade Connectors A29916CT-ND
CONN SPADE TERM 20-24AWG #10

CONN SPADE TERM 20-24AWG #10

Buy Now Datasheet
Terminals - Spade Connectors - A29916TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A29916TR-ND
Terminals - Spade Connectors A29916TR-ND
CONN SPADE TERM 20-24AWG #10

CONN SPADE TERM 20-24AWG #10

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
60501-1
Terminals 60501-1
Terminals SPADE IS 24-20 SZ 10

Terminals SPADE IS 24-20 SZ 10

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 60501-1 A29916CT-ND A29916TR-ND 60501-1
Product Name Spade Terminals Terminals - Spade Connectors Terminals - Spade Connectors Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-175195-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Terminals - Specialized Connectors - A127750TR-ND - DigiKey
Specs
Terminal Type Crimp on Receptacle
Features RoHS
North American 14 AWG
View Details