TE Connectivity Splices 60470-1

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .176 G  [.01 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 3 Contact Features Barrel Type : Open Contact Base Material : Steel Dimensions Product Length : 3.86 MM  [.152 INCH ] Terminal Material Thickness : .5 MM  [.02 INCH ] Wire Size (CMA) : 3300 - 9000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .176 G  [.01 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 3 Contact Features Barrel Type : Open Contact Base Material : Steel Dimensions Product Length : 3.86 MM  [.152 INCH ] Terminal Material Thickness : .5 MM  [.02 INCH ] Wire Size (CMA) : 3300 - 9000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 60470-1 - TE Connectivity
Berwyn, PA, United States
Splices
60470-1
Splices 60470-1
Body Features Splice Features : Serrated Terminal & Contact Weight : .176 G  [.01 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 3 Contact Features Barrel Type : Open Contact Base Material : Steel Dimensions Product Length : 3.86 MM  [.152 INCH ] Terminal Material Thickness : .5 MM  [.02 INCH ] Wire Size (CMA) : 3300 - 9000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : .176 G  [.01 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 3

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Steel

Dimensions


  • Product Length : 3.86 MM  [.152 INCH ]
  • Terminal Material Thickness : .5 MM  [.02 INCH ]
  • Wire Size (CMA) : 3300 - 9000

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Type : Thru Splice, Pigtail Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A111339TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A111339TR-ND
Terminals - Wire Splice Connectors A111339TR-ND
CONN SPLICE 3300-9000 CMA CRIMP

CONN SPLICE 3300-9000 CMA CRIMP

Buy Now Datasheet
Terminals - Wire Splice Connectors - A111339CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A111339CT-ND
Terminals - Wire Splice Connectors A111339CT-ND
CONN SPLICE 3300-9000 CMA CRIMP

CONN SPLICE 3300-9000 CMA CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 60470-1 A111339TR-ND A111339CT-ND
Product Name Splices Terminals - Wire Splice Connectors Terminals - Wire Splice Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175217-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-175196-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Connector Contacts - 1-172781-4 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1500 mm2
View Details
Ring Terminals - 1-1377172-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details