TE Connectivity
PCB Terminals
60447-2
Description
Body Features PCB Terminal Plating Material : Unplated
Configuration Features Stud Hole : Yes Terminal Angle : Straight
Contact Features PCB Terminal Terminal Orientation : Straight PCB Terminal Terminal Type : Tab Terminal & Splice Type : Tab Terminal Size : 6.35
Dimensions PCB Hole Diameter : 3.18 MM [.125 INCH ] PCB Terminal Mating Tab Thickness : .81 MM [.032 INCH ] PCB Terminal Mating Tab Width : 6.35 MM [.25 INCH ] Receptacle Terminal Stock Thickness : .81 MM [.032 INCH ] Stud Diameter : 3.18 MM [.125 INCH ]
Packaging Features PCB Terminal Packaging Method : Loose Piece Packaging Quantity : 1000
Product Type Features PCB Terminal Mounting Style : Stud Mount Terminates To : Printed Circuit Board
Termination Features PCB Terminal Termination Method : Through Hole
Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Request a Quote
Email Supplier
Description
Body Features PCB Terminal Plating Material : Unplated
Configuration Features Stud Hole : Yes Terminal Angle : Straight
Contact Features PCB Terminal Terminal Orientation : Straight PCB Terminal Terminal Type : Tab Terminal & Splice Type : Tab Terminal Size : 6.35
Dimensions PCB Hole Diameter : 3.18 MM [.125 INCH ] PCB Terminal Mating Tab Thickness : .81 MM [.032 INCH ] PCB Terminal Mating Tab Width : 6.35 MM [.25 INCH ] Receptacle Terminal Stock Thickness : .81 MM [.032 INCH ] Stud Diameter : 3.18 MM [.125 INCH ]
Packaging Features PCB Terminal Packaging Method : Loose Piece Packaging Quantity : 1000
Product Type Features PCB Terminal Mounting Style : Stud Mount Terminates To : Printed Circuit Board
Termination Features PCB Terminal Termination Method : Through Hole
Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features PCB Terminal Plating Material : Unplated
Configuration Features Stud Hole : Yes Terminal Angle : Straight
Contact Features PCB Terminal Terminal Orientation : Straight PCB Terminal Terminal Type : Tab Terminal & Splice Type : Tab Terminal Size : 6.35
Dimensions PCB Hole Diameter : 3.18 MM [.125 INCH ] PCB Terminal Mating Tab Thickness : .81 MM [.032 INCH ] PCB Terminal Mating Tab Width : 6.35 MM [.25 INCH ] Receptacle Terminal Stock Thickness : .81 MM [.032 INCH ] Stud Diameter : 3.18 MM [.125 INCH ]
Packaging Features PCB Terminal Packaging Method : Loose Piece Packaging Quantity : 1000
Product Type Features PCB Terminal Mounting Style : Stud Mount Terminates To : Printed Circuit Board
Termination Features PCB Terminal Termination Method : Through Hole
Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Body Features
- PCB Terminal Plating Material : Unplated
Configuration Features
- Stud Hole : Yes
- Terminal Angle : Straight
Contact Features
- PCB Terminal Terminal Orientation : Straight
- PCB Terminal Terminal Type : Tab
- Terminal & Splice Type : Tab
- Terminal Size : 6.35
Dimensions
- PCB Hole Diameter : 3.18 MM [.125 INCH ]
- PCB Terminal Mating Tab Thickness : .81 MM [.032 INCH ]
- PCB Terminal Mating Tab Width : 6.35 MM [.25 INCH ]
- Receptacle Terminal Stock Thickness : .81 MM [.032 INCH ]
- Stud Diameter : 3.18 MM [.125 INCH ]
Packaging Features
- PCB Terminal Packaging Method : Loose Piece
- Packaging Quantity : 1000
Product Type Features
- PCB Terminal Mounting Style : Stud Mount
- Terminates To : Printed Circuit Board
Termination Features
- PCB Terminal Termination Method : Through Hole
Usage Conditions
- Insulation Requirement : Uninsulated
- Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
60447-2 |
|
Product Name
|
PCB Terminals |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
26 to 30 AWG
International
0.0500 to 0.1200 mm2
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.42 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
2 suppliers