TE Connectivity Spade Terminals 60445-2

Description
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .89 MM , 1.65 MM  [.065 INCH , .035 INCH ] Compatible Insulation Diameter (Max) : 1.98 MM  [.078 INCH ] Compatible Insulation Diameter (Min) (INCH) : .048 Compatible Insulation Diameter Range : 1.22 - 1.98 MM  [.048 - .078 INCH ] Product Length : 14.99 MM  [.59 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .36 MM  [.014 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1021 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 25000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .89 MM , 1.65 MM  [.065 INCH , .035 INCH ] Compatible Insulation Diameter (Max) : 1.98 MM  [.078 INCH ] Compatible Insulation Diameter (Min) (INCH) : .048 Compatible Insulation Diameter Range : 1.22 - 1.98 MM  [.048 - .078 INCH ] Product Length : 14.99 MM  [.59 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .36 MM  [.014 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1021 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 25000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 60445-2 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
60445-2
Spade Terminals 60445-2
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .89 MM , 1.65 MM  [.065 INCH , .035 INCH ] Compatible Insulation Diameter (Max) : 1.98 MM  [.078 INCH ] Compatible Insulation Diameter (Min) (INCH) : .048 Compatible Insulation Diameter Range : 1.22 - 1.98 MM  [.048 - .078 INCH ] Product Length : 14.99 MM  [.59 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .36 MM  [.014 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1021 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 25000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : Nickel
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : .89 MM , 1.65 MM  [.065 INCH , .035 INCH ]
  • Compatible Insulation Diameter (Max) : 1.98 MM  [.078 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .048
  • Compatible Insulation Diameter Range : 1.22 - 1.98 MM  [.048 - .078 INCH ]
  • Product Length : 14.99 MM  [.59 INCH ]
  • Stud Diameter : 3.51 MM  [.138 INCH ]
  • Tongue Thickness : .36 MM  [.014 INCH ]
  • Wire Size (MMSQ) : .2 - .6
  • Wire Size (AWG) : 24 - 20
  • Wire Size (CMA) : 404 - 1021

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 25000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : Square Spade
  • Stud Size : M3.5, #6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A29915TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A29915TR-ND
Terminals - Spade Connectors A29915TR-ND
CONN SPADE TERM 20-24AWG #6

CONN SPADE TERM 20-24AWG #6

Buy Now Datasheet
Terminals - Spade Connectors - A29915CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A29915CT-ND
Terminals - Spade Connectors A29915CT-ND
CONN SPADE TERM 20-24AWG #6

CONN SPADE TERM 20-24AWG #6

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
60445-2
Terminals 60445-2
Terminals SPADE 24-20 AWG

Terminals SPADE 24-20 AWG

Buy Now Datasheet
Terminal, Spade Tongue, #6, 14Awg; Product Range Amp Te Connectivity - 92B7137 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade Tongue, #6, 14Awg; Product Range Amp Te Connectivity
92B7137
Terminal, Spade Tongue, #6, 14Awg; Product Range Amp Te Connectivity 92B7137
TERMINAL, SPADE TONGUE, #6, 14AWG; Product Range:-; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated ; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, SPADE TONGUE, #6, 14AWG; Product Range:-; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 60445-2 A29915TR-ND A29915CT-ND 60445-2 92B7137
Product Name Spade Terminals Terminals - Spade Connectors Terminals - Spade Connectors Terminals Terminal, Spade Tongue, #6, 14Awg; Product Range Amp Te Connectivity
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details
Connector Contacts - 1-172781-4 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1500 mm2
View Details
Connector Contacts - 1-1489128-0 - TE Connectivity
Specs
Features RoHS
North American 18 to 20 AWG
International 0.5000 to 0.8000 mm2
View Details
Wire-to-Board Connector Contacts - 1-167300-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details