TE Connectivity Crimp Wire Pins, Tabs & Ferrules 60440-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 2.36 MM  [.093 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.39 MM , 2.28 MM  [.055 INCH , .09 INCH ] Overall Product Length : 13.46 MM  [.53 INCH ] Terminal Material Thickness : .24 MM  [.01 INCH ] Wire Size (MMSQ) : .3 - .8 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 2.36 MM  [.093 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.39 MM , 2.28 MM  [.055 INCH , .09 INCH ] Overall Product Length : 13.46 MM  [.53 INCH ] Terminal Material Thickness : .24 MM  [.01 INCH ] Wire Size (MMSQ) : .3 - .8 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 60440-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
60440-1
Crimp Wire Pins, Tabs & Ferrules 60440-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 2.36 MM  [.093 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.39 MM , 2.28 MM  [.055 INCH , .09 INCH ] Overall Product Length : 13.46 MM  [.53 INCH ] Terminal Material Thickness : .24 MM  [.01 INCH ] Wire Size (MMSQ) : .3 - .8 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Receptacle Terminal
  • Mating Pin Diameter : 2.36 MM  [.093 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.39 MM , 2.28 MM  [.055 INCH , .09 INCH ]
  • Overall Product Length : 13.46 MM  [.53 INCH ]
  • Terminal Material Thickness : .24 MM  [.01 INCH ]
  • Wire Size (MMSQ) : .3 - .8
  • Wire Size (AWG) : 22 - 18
  • Wire Size (CMA) : 642 - 1624

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
60440-1
Terminals 60440-1
Terminals 093 PIN REC 22-18

Terminals 093 PIN REC 22-18

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 60440-1 60440-1
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals
Terminal Type Receptacle Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394431-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Connector Contacts - 102169-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104481-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals - 1-1377172-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details