TE Connectivity Quick Disconnects 60415-7

Description
Body Features Fully Insulated : No Quick Disconnect Plating Material : Pre-Tin Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Orientation : Straight Terminal & Splice Type : Receptacle Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 1.52 - 2.54 MM  [.06 - .1 INCH ] Overall Length : 16.13 MM  [.635 INCH ] Quick Disconnect Mating Tab Thickness : .3 MM  [.012 INCH ] Quick Disconnect Mating Tab Width : 2.8 MM  [.11 INCH ] Receptacle Terminal Stock Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Quantity : 15000 Quick Disconnect Packaging Method : Strip/Reel Product Type Features Insulated : No Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote
Description
Body Features Fully Insulated : No Quick Disconnect Plating Material : Pre-Tin Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Orientation : Straight Terminal & Splice Type : Receptacle Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 1.52 - 2.54 MM  [.06 - .1 INCH ] Overall Length : 16.13 MM  [.635 INCH ] Quick Disconnect Mating Tab Thickness : .3 MM  [.012 INCH ] Quick Disconnect Mating Tab Width : 2.8 MM  [.11 INCH ] Receptacle Terminal Stock Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Quantity : 15000 Quick Disconnect Packaging Method : Strip/Reel Product Type Features Insulated : No Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 60415-7 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
60415-7
Quick Disconnects 60415-7
Body Features Fully Insulated : No Quick Disconnect Plating Material : Pre-Tin Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Orientation : Straight Terminal & Splice Type : Receptacle Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 1.52 - 2.54 MM  [.06 - .1 INCH ] Overall Length : 16.13 MM  [.635 INCH ] Quick Disconnect Mating Tab Thickness : .3 MM  [.012 INCH ] Quick Disconnect Mating Tab Width : 2.8 MM  [.11 INCH ] Receptacle Terminal Stock Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Quantity : 15000 Quick Disconnect Packaging Method : Strip/Reel Product Type Features Insulated : No Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Fully Insulated : No
  • Quick Disconnect Plating Material : Pre-Tin

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Quick Disconnect Terminal Orientation : Straight
  • Terminal & Splice Type : Receptacle
  • Terminal Type : Receptacle

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.52 - 2.54 MM  [.06 - .1 INCH ]
  • Overall Length : 16.13 MM  [.635 INCH ]
  • Quick Disconnect Mating Tab Thickness : .3 MM  [.012 INCH ]
  • Quick Disconnect Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Receptacle Terminal Stock Thickness : .25 MM  [.01 INCH ]
  • Wire Size (MMSQ) : .32 - .82
  • Wire Size (AWG) : 22 - 18

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Packaging Features


  • Packaging Quantity : 15000
  • Quick Disconnect Packaging Method : Strip/Reel

Product Type Features


  • Insulated : No
  • Sealable : No
  • Terminates To : Wire & Cable
  • Wire Stop : No
  • Wire/Cable Type : Regular Wire

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 60415-7
Product Name Quick Disconnects
North American 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 020433-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Quick Disconnects - 100495-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers
Spade Terminals - 1-1377173-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Connector Contacts - 104505-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details