Contact Features Barrel Type : Open Contact Base Material : Copper Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 3.04 MM , 4.82 MM [.12 INCH , .19 INCH ] Compatible Insulation Diameter (Max) : 5.33 MM [.21 INCH ] Compatible Insulation Diameter (Min) : 3.81 MM [.15 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.33 MM [.15 - .21 INCH ] Product Length : 26.67 MM [1.05 INCH ] Stud Diameter : 5 MM [.197 INCH ] Tongue Thickness : 1.02 MM [.04 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6529 - 10382
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip/Reel
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Copper Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 3.04 MM , 4.82 MM [.12 INCH , .19 INCH ] Compatible Insulation Diameter (Max) : 5.33 MM [.21 INCH ] Compatible Insulation Diameter (Min) : 3.81 MM [.15 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.33 MM [.15 - .21 INCH ] Product Length : 26.67 MM [1.05 INCH ] Stud Diameter : 5 MM [.197 INCH ] Tongue Thickness : 1.02 MM [.04 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6529 - 10382
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip/Reel
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Contact Features Barrel Type : Open Contact Base Material : Copper Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 3.04 MM , 4.82 MM [.12 INCH , .19 INCH ] Compatible Insulation Diameter (Max) : 5.33 MM [.21 INCH ] Compatible Insulation Diameter (Min) : 3.81 MM [.15 INCH ] Compatible Insulation Diameter Range : 3.81 - 5.33 MM [.15 - .21 INCH ] Product Length : 26.67 MM [1.05 INCH ] Stud Diameter : 5 MM [.197 INCH ] Tongue Thickness : 1.02 MM [.04 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6529 - 10382
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip/Reel
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Contact Features
Barrel Type : Open
Contact Base Material : Copper
Contact Underplating Material : None
Terminal Orientation : Straight
Terminal Plating Material : Tin
Dimensions
Barrel Inside Diameter : 3.04 MM , 4.82 MM [.12 INCH , .19 INCH ]
Compatible Insulation Diameter (Max) : 5.33 MM [.21 INCH ]
Compatible Insulation Diameter (Min) : 3.81 MM [.15 INCH ]
Compatible Insulation Diameter Range : 3.81 - 5.33 MM [.15 - .21 INCH ]
Product Length : 26.67 MM [1.05 INCH ]
Stud Diameter : 5 MM [.197 INCH ]
Tongue Thickness : 1.02 MM [.04 INCH ]
Wire Size (MMSQ) : 3 - 6
Wire Size (AWG) : 12 - 10
Wire Size (CMA) : 6529 - 10382
Industry Standards
Government Qualified Terminal : No
Mechanical Attachment
Wire Insulation Support : With
Operation/Application
Compatible With Wire Base Material : Copper
Packaging Features
Packaging Method : Strip/Reel
Product Type Features
Compatible With Discrete Wire Type : Stranded
Ring Terminal Product Type : Closed Ring Tongue Terminal
Sealable : No
Shape Description : Circular/Oval
Stud Size : #10
Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]