TE Connectivity Ring Terminals 60394-1

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.52 MM , 2.92 MM  [.115 INCH , .06 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter (Min) (INCH) : .11 Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.11 - .14 INCH ] Product Length : 19.3 MM  [.76 INCH ] Stud Diameter : 5 MM  [.197 INCH , .19 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 7000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.52 MM , 2.92 MM  [.115 INCH , .06 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter (Min) (INCH) : .11 Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.11 - .14 INCH ] Product Length : 19.3 MM  [.76 INCH ] Stud Diameter : 5 MM  [.197 INCH , .19 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 7000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 60394-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
60394-1
Ring Terminals 60394-1
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.52 MM , 2.92 MM  [.115 INCH , .06 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter (Min) (INCH) : .11 Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.11 - .14 INCH ] Product Length : 19.3 MM  [.76 INCH ] Stud Diameter : 5 MM  [.197 INCH , .19 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 7000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.52 MM , 2.92 MM  [.115 INCH , .06 INCH ]
  • Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .11
  • Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.11 - .14 INCH ]
  • Product Length : 19.3 MM  [.76 INCH ]
  • Stud Diameter : 5 MM  [.197 INCH , .19 INCH ]
  • Tongue Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .5 - 1.4
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 1021 - 2582

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 7000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A100680TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100680TR-ND
Terminals - Ring Connectors A100680TR-ND
CONN RING CIRC 16-20AWG #10

CONN RING CIRC 16-20AWG #10

Buy Now Datasheet
Terminals - Ring Connectors - A100680CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100680CT-ND
Terminals - Ring Connectors A100680CT-ND
CONN RING CIRC 16-20AWG #10

CONN RING CIRC 16-20AWG #10

Buy Now Datasheet
Ring Terminals - 8251916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
8251916
Ring Terminals 8251916
TE Connectivity 60394-1 Ring Terminal

TE Connectivity 60394-1 Ring Terminal

Supplier's Site
Ring Terminals - 1642351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1642351
Ring Terminals 1642351
TE Connectivity 60394-1 Ring Terminal

TE Connectivity 60394-1 Ring Terminal

Supplier's Site
Sheung Wan, Hong Kong
Terminals
60394-1
Terminals 60394-1
Terminals RING IS 16-20 #10 Reel of 7000

Terminals RING IS 16-20 #10 Reel of 7000

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 60394-1 A100680TR-ND A100680CT-ND 8251916 60394-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Ring Terminals Terminals
Material Unplated Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 12 to 14 AWG
View Details
2 suppliers
Connector Contacts - 102917-6 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 107892-91 - TE Connectivity
Specs
Features RoHS
View Details