TE Connectivity Spade Terminals 60389-1

Description
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.52 MM , 2.92 MM  [.115 INCH , .06 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter (Min) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.1 - .14 INCH ] Product Length : 19.05 MM  [.75 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 11000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.52 MM , 2.92 MM  [.115 INCH , .06 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter (Min) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.1 - .14 INCH ] Product Length : 19.05 MM  [.75 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 11000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 60389-1 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
60389-1
Spade Terminals 60389-1
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.52 MM , 2.92 MM  [.115 INCH , .06 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter (Min) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.1 - .14 INCH ] Product Length : 19.05 MM  [.75 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 11000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.52 MM , 2.92 MM  [.115 INCH , .06 INCH ]
  • Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ]
  • Compatible Insulation Diameter (Min) : 2.54 MM  [.1 INCH ]
  • Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.1 - .14 INCH ]
  • Product Length : 19.05 MM  [.75 INCH ]
  • Stud Diameter : 3.51 MM  [.138 INCH ]
  • Tongue Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .5 - 1.4
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 1021 - 2582

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 11000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : Square Spade
  • Stud Size : M3.5, #6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A111336CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A111336CT-ND
Terminals - Spade Connectors A111336CT-ND
CONN SPADE TERM 16-20AWG #6

CONN SPADE TERM 16-20AWG #6

Buy Now Datasheet
Terminals - Spade Connectors - A111336TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A111336TR-ND
Terminals - Spade Connectors A111336TR-ND
CONN SPADE TERM 16-20AWG #6

CONN SPADE TERM 16-20AWG #6

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
60389-1
Terminals 60389-1
Terminals SPADE IS 20-16 6

Terminals SPADE IS 20-16 6

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 60389-1 A111336CT-ND A111336TR-ND 60389-1
Product Name Spade Terminals Terminals - Spade Connectors Terminals - Spade Connectors Terminals
Material Unplated Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-6 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1627025-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 102102-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details