TE Connectivity Splices 60372-1

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .137 G  [.005 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 4.78 MM  [.188 INCH ] Terminal Material Thickness : .5 MM  [.02 INCH ] Wire Size (CMA) : 1200 - 2600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .137 G  [.005 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 4.78 MM  [.188 INCH ] Terminal Material Thickness : .5 MM  [.02 INCH ] Wire Size (CMA) : 1200 - 2600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 60372-1 - TE Connectivity
Berwyn, PA, United States
Splices
60372-1
Splices 60372-1
Body Features Splice Features : Serrated Terminal & Contact Weight : .137 G  [.005 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 4.78 MM  [.188 INCH ] Terminal Material Thickness : .5 MM  [.02 INCH ] Wire Size (CMA) : 1200 - 2600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : .137 G  [.005 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 4

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass

Dimensions


  • Product Length : 4.78 MM  [.188 INCH ]
  • Terminal Material Thickness : .5 MM  [.02 INCH ]
  • Wire Size (CMA) : 1200 - 2600

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 12000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Type : Thru Splice, Pigtail Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
SPLC 1200-2600 020BR - 60372-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLC 1200-2600 020BR
60372-1
SPLC 1200-2600 020BR 60372-1
SPLC 1200-2600 020BR

SPLC 1200-2600 020BR

Buy Now
Terminals - Wire Splice Connectors - A29926TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A29926TR-ND
Terminals - Wire Splice Connectors A29926TR-ND
CONN SPLICE 1200-2600 CMA CRIMP

CONN SPLICE 1200-2600 CMA CRIMP

Buy Now Datasheet
Terminals - Wire Splice Connectors - A29926CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A29926CT-ND
Terminals - Wire Splice Connectors A29926CT-ND
CONN SPLICE 1200-2600 CMA CRIMP

CONN SPLICE 1200-2600 CMA CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 60372-1 60372-1 A29926TR-ND
Product Name Splices SPLC 1200-2600 020BR Terminals - Wire Splice Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Connector Contacts - 102917-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Splices - 011829-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 102316-6 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details