Body Features Insulation Material : Nylon Insulation Sleeve Material : Nylon Insulation Type : Pre-Insulated Plating Material : Tin Primary Product Color : Yellow Primary Product Material : Copper Weight per Piece (OZ) : .007
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Plating Material : Tin
Dimensions Accepts Insulation Diameter Range : 6.4 MM [.24 INCH ] Barrel Inside Diameter : 6.4 MM [.24 INCH ] Inside Diameter (Recovered) : 2.92 MM [.115 INCH ] Outside Diameter : 6.35 MM [.25 INCH ] Overall Product Length : 47.5 MM [1.87 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100
Electrical Characteristics Operating Voltage : 600 V
Industry Standards Government Qualified Splice : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Heavy Duty : No
Other Military Category : No
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Serrated : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Insulation Material : Nylon
- Insulation Sleeve Material : Nylon
- Insulation Type : Pre-Insulated
- Plating Material : Tin
- Primary Product Color : Yellow
- Primary Product Material : Copper
- Weight per Piece (OZ) : .007
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Barrel Type : Closed
- Contact Plating Material : Tin
Dimensions
- Accepts Insulation Diameter Range : 6.4 MM [.24 INCH ]
- Barrel Inside Diameter : 6.4 MM [.24 INCH ]
- Inside Diameter (Recovered) : 2.92 MM [.115 INCH ]
- Outside Diameter : 6.35 MM [.25 INCH ]
- Overall Product Length : 47.5 MM [1.87 INCH ]
- Wire Size (MMSQ) : 3 - 6
- Wire Size (AWG) : 12 - 10
- Wire Size (CMA) : 5180 - 13100
Electrical Characteristics
- Operating Voltage : 600 V
Industry Standards
- Government Qualified Splice : No
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
Other
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 1000
Product Type Features
- Compatible With Discrete Wire Type : Stranded
- Sealable : Yes
- Serrated : No
- Splice Type : Butt Splice
- Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]