TE Connectivity Ring Terminals 60325-2

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.42 MM , 1.27 MM  [.135 INCH , .05 INCH ] Compatible Insulation Diameter (Max) : 4.19 MM  [.165 INCH ] Compatible Insulation Diameter Range : 3.18 - 4.19 MM  [.125 - .165 INCH ] Product Length : 17.65 MM  [.694 INCH ] Stud Diameter : 4.82 MM  [.189 INCH , .19 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .258 - .653 Wire Size (AWG) : 23 - 19 Wire Size (CMA) : 509 - 1289 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-028 Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.42 MM , 1.27 MM  [.135 INCH , .05 INCH ] Compatible Insulation Diameter (Max) : 4.19 MM  [.165 INCH ] Compatible Insulation Diameter Range : 3.18 - 4.19 MM  [.125 - .165 INCH ] Product Length : 17.65 MM  [.694 INCH ] Stud Diameter : 4.82 MM  [.189 INCH , .19 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .258 - .653 Wire Size (AWG) : 23 - 19 Wire Size (CMA) : 509 - 1289 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-028 Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 60325-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
60325-2
Ring Terminals 60325-2
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.42 MM , 1.27 MM  [.135 INCH , .05 INCH ] Compatible Insulation Diameter (Max) : 4.19 MM  [.165 INCH ] Compatible Insulation Diameter Range : 3.18 - 4.19 MM  [.125 - .165 INCH ] Product Length : 17.65 MM  [.694 INCH ] Stud Diameter : 4.82 MM  [.189 INCH , .19 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .258 - .653 Wire Size (AWG) : 23 - 19 Wire Size (CMA) : 509 - 1289 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-028 Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Underplating Material : Brass
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.42 MM , 1.27 MM  [.135 INCH , .05 INCH ]
  • Compatible Insulation Diameter (Max) : 4.19 MM  [.165 INCH ]
  • Compatible Insulation Diameter Range : 3.18 - 4.19 MM  [.125 - .165 INCH ]
  • Product Length : 17.65 MM  [.694 INCH ]
  • Stud Diameter : 4.82 MM  [.189 INCH , .19 INCH ]
  • Tongue Thickness : .5 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .258 - .653
  • Wire Size (AWG) : 23 - 19
  • Wire Size (CMA) : 509 - 1289

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper, Aluminum

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : RING-028
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A100677TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100677TR-ND
Terminals - Ring Connectors A100677TR-ND
CONN RING CIRC 19-23AWG #10

CONN RING CIRC 19-23AWG #10

Buy Now Datasheet
Terminals - Ring Connectors - A100677CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100677CT-ND
Terminals - Ring Connectors A100677CT-ND
CONN RING CIRC 19-23AWG #10

CONN RING CIRC 19-23AWG #10

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
60325-2
Terminals 60325-2
Terminals AMPLIVAR RG 23-19

Terminals AMPLIVAR RG 23-19

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 60325-2 A100677TR-ND 60325-2
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102099-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Special Purpose Terminals - 1-150504-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 1123721-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details
Connector Contacts - 1-194189-1 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 8.37 mm2
View Details