TE Connectivity Ring Terminals 60323-2

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.42 MM , 1.27 MM  [.135 INCH , .05 INCH ] Compatible Insulation Diameter (Max) : 4.19 MM  [.165 INCH ] Compatible Insulation Diameter Range : 3.18 - 4.19 MM  [.125 - .165 INCH ] Product Length : 17.65 MM  [.694 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .258 - .653 Wire Size (AWG) : 23 - 19 Wire Size (CMA) : 509 - 1289 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-028 Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.42 MM , 1.27 MM  [.135 INCH , .05 INCH ] Compatible Insulation Diameter (Max) : 4.19 MM  [.165 INCH ] Compatible Insulation Diameter Range : 3.18 - 4.19 MM  [.125 - .165 INCH ] Product Length : 17.65 MM  [.694 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .258 - .653 Wire Size (AWG) : 23 - 19 Wire Size (CMA) : 509 - 1289 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-028 Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 60323-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
60323-2
Ring Terminals 60323-2
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.42 MM , 1.27 MM  [.135 INCH , .05 INCH ] Compatible Insulation Diameter (Max) : 4.19 MM  [.165 INCH ] Compatible Insulation Diameter Range : 3.18 - 4.19 MM  [.125 - .165 INCH ] Product Length : 17.65 MM  [.694 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .258 - .653 Wire Size (AWG) : 23 - 19 Wire Size (CMA) : 509 - 1289 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-028 Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Underplating Material : Brass
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.42 MM , 1.27 MM  [.135 INCH , .05 INCH ]
  • Compatible Insulation Diameter (Max) : 4.19 MM  [.165 INCH ]
  • Compatible Insulation Diameter Range : 3.18 - 4.19 MM  [.125 - .165 INCH ]
  • Product Length : 17.65 MM  [.694 INCH ]
  • Stud Diameter : 4.17 MM  [.164 INCH ]
  • Tongue Thickness : .5 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .258 - .653
  • Wire Size (AWG) : 23 - 19
  • Wire Size (CMA) : 509 - 1289

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Aluminum, Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : RING-028
  • Stud Size : #8, M4
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Terminals - Ring Connectors - A111333TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A111333TR-ND
Terminals - Ring Connectors A111333TR-ND
CONN RING CIRC 19-23AWG #8 CRIMP

CONN RING CIRC 19-23AWG #8 CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A111333CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A111333CT-ND
Terminals - Ring Connectors A111333CT-ND
CONN RING CIRC 19-23AWG #8 CRIMP

CONN RING CIRC 19-23AWG #8 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
60323-2
Terminals 60323-2
Terminals AMPLIVAR RG 23-19 8 TPBR

Terminals AMPLIVAR RG 23-19 8 TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 60323-2 A111333TR-ND 60323-2
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 1-175195-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 104480-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 107134-31 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details