TE Connectivity
PCB Terminals
60284-2
Description
Configuration Features Connection Capacity : Single
Contact Features Contact Mating Area Plating Material Thickness : 2.03 - 3.81 MICM [80 - 150 MICIN ] Contact Underplating Material : Copper Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 5.21 MM [.205 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.03 - 3.81 MICM [80 - 150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 5.2
Dimensions Extension Below Board : 2.8 MM [.113 INCH ] PCB Hole Diameter : 3.18 MM [.125 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Profile Height from PCB : 9.39 MM [.374 INCH ] Terminal Material Thickness : .5 MM [.019 INCH ]
Industry Standards Compatible With Agency/Standards Products : UL, CSA
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Connection Capacity : Single
Contact Features Contact Mating Area Plating Material Thickness : 2.03 - 3.81 MICM [80 - 150 MICIN ] Contact Underplating Material : Copper Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 5.21 MM [.205 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.03 - 3.81 MICM [80 - 150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 5.2
Dimensions Extension Below Board : 2.8 MM [.113 INCH ] PCB Hole Diameter : 3.18 MM [.125 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Profile Height from PCB : 9.39 MM [.374 INCH ] Terminal Material Thickness : .5 MM [.019 INCH ]
Industry Standards Compatible With Agency/Standards Products : UL, CSA
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Connection Capacity : Single
Contact Features Contact Mating Area Plating Material Thickness : 2.03 - 3.81 MICM [80 - 150 MICIN ] Contact Underplating Material : Copper Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 5.21 MM [.205 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.03 - 3.81 MICM [80 - 150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 5.2
Dimensions Extension Below Board : 2.8 MM [.113 INCH ] PCB Hole Diameter : 3.18 MM [.125 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Profile Height from PCB : 9.39 MM [.374 INCH ] Terminal Material Thickness : .5 MM [.019 INCH ]
Industry Standards Compatible With Agency/Standards Products : UL, CSA
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Configuration Features
- Connection Capacity : Single
Contact Features
- Contact Mating Area Plating Material Thickness : 2.03 - 3.81 MICM [80 - 150 MICIN ]
- Contact Underplating Material : Copper
- Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ]
- Mating Tab Thickness : .51 MM [.02 INCH ]
- Mating Tab Width : 5.21 MM [.205 INCH ]
- PCB Contact Termination Area Plating Material Thickness : 2.03 - 3.81 MICM [80 - 150 MICIN ]
- PCB Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
- Terminal Size : 5.2
Dimensions
- Extension Below Board : 2.8 MM [.113 INCH ]
- PCB Hole Diameter : 3.18 MM [.125 INCH ]
- PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
- Profile Height from PCB : 9.39 MM [.374 INCH ]
- Terminal Material Thickness : .5 MM [.019 INCH ]
Industry Standards
- Compatible With Agency/Standards Products : UL, CSA
Mechanical Attachment
- Wire Insulation Support : Without
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 1000
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Buy Now
Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors
A114078-ND
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
Wire Terminals |
|
Product Number
|
60284-2 |
A114078-ND |
|
Product Name
|
PCB Terminals |
Terminals - Quick Connects, Quick Disconnect Connectors |
|
Material
|
Tin
|
Brass
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
10 to 12 AWG
View Details
Material
Unplated
Features
RoHS; Insulated
North American
14 to 18 AWG
View Details
Material
Pre-Tin
Features
RoHS
North American
13 to 17 AWG
View Details
Features
RoHS
North American
14 to 16 AWG
International
1.23 to 2.27 mm2
View Details