TE Connectivity Splices 602707-000

Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyamide with hot-melt adhesive lining, Nylon Primary Product Color : Yellow Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Terminal Plating Material : Tin Dimensions Outside Diameter : 6.5 MM  [.256 INCH ] Product Length : 43 MM  [1.7 INCH ] Recovered Inside Diameter : 2.8 MM  [.108 INCH ] Wire Size (MMSQ) : 6 - 4 Wire Size (AWG) : 12 - 10 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : Yes Splice Type : Butt Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyamide with hot-melt adhesive lining, Nylon Primary Product Color : Yellow Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Terminal Plating Material : Tin Dimensions Outside Diameter : 6.5 MM  [.256 INCH ] Product Length : 43 MM  [1.7 INCH ] Recovered Inside Diameter : 2.8 MM  [.108 INCH ] Wire Size (MMSQ) : 6 - 4 Wire Size (AWG) : 12 - 10 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : Yes Splice Type : Butt Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 602707-000 - TE Connectivity
Berwyn, PA, United States
Splices
602707-000
Splices 602707-000
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyamide with hot-melt adhesive lining, Nylon Primary Product Color : Yellow Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Terminal Plating Material : Tin Dimensions Outside Diameter : 6.5 MM  [.256 INCH ] Product Length : 43 MM  [1.7 INCH ] Recovered Inside Diameter : 2.8 MM  [.108 INCH ] Wire Size (MMSQ) : 6 - 4 Wire Size (AWG) : 12 - 10 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : Yes Splice Type : Butt Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyamide with hot-melt adhesive lining, Nylon
  • Primary Product Color : Yellow
  • Splice Features : Standard

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper Alloy
  • Terminal Plating Material : Tin

Dimensions


  • Outside Diameter : 6.5 MM  [.256 INCH ]
  • Product Length : 43 MM  [1.7 INCH ]
  • Recovered Inside Diameter : 2.8 MM  [.108 INCH ]
  • Wire Size (MMSQ) : 6 - 4
  • Wire Size (AWG) : 12 - 10

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Sealable : Yes
  • Splice Type : Butt Splice

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 602707-000
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1627139-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 17 to 20 AWG
International 0.5000 to 1 mm2
View Details
Connector Contacts - 1-104505-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102100-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 1-1747416-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details