TE Connectivity Power Cable 602187-000

Description
Body Features Cable Color : Dark Green Conductor Material : Nickel-Plated Copper Wire & Cable Insulation Material : Modified ETFE Wire Color (Base) : Green Configuration Features Number of Conductors : 1 Number of Strands : 665 Dimensions Conductor Diameter Range : 8.38 MM  [.33 INCH ] Outside Cable Diameter : 10.29 MM  [.405 INCH ] Strand Size (AWG) : 30 Wire Size (MMSQ) : 33.6 Wire Size (AWG) : 2/0 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Product Type Features Cable Style : Primary Wall Type : Dual Wall Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Cable Color : Dark Green Conductor Material : Nickel-Plated Copper Wire & Cable Insulation Material : Modified ETFE Wire Color (Base) : Green Configuration Features Number of Conductors : 1 Number of Strands : 665 Dimensions Conductor Diameter Range : 8.38 MM  [.33 INCH ] Outside Cable Diameter : 10.29 MM  [.405 INCH ] Strand Size (AWG) : 30 Wire Size (MMSQ) : 33.6 Wire Size (AWG) : 2/0 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Product Type Features Cable Style : Primary Wall Type : Dual Wall Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 602187-000 - TE Connectivity
Berwyn, PA, United States
Power Cable
602187-000
Power Cable 602187-000
Body Features Cable Color : Dark Green Conductor Material : Nickel-Plated Copper Wire & Cable Insulation Material : Modified ETFE Wire Color (Base) : Green Configuration Features Number of Conductors : 1 Number of Strands : 665 Dimensions Conductor Diameter Range : 8.38 MM  [.33 INCH ] Outside Cable Diameter : 10.29 MM  [.405 INCH ] Strand Size (AWG) : 30 Wire Size (MMSQ) : 33.6 Wire Size (AWG) : 2/0 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Product Type Features Cable Style : Primary Wall Type : Dual Wall Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Cable Color : Dark Green
  • Conductor Material : Nickel-Plated Copper
  • Wire & Cable Insulation Material : Modified ETFE
  • Wire Color (Base) : Green

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 665

Dimensions


  • Conductor Diameter Range : 8.38 MM  [.33 INCH ]
  • Outside Cable Diameter : 10.29 MM  [.405 INCH ]
  • Strand Size (AWG) : 30
  • Wire Size (MMSQ) : 33.6
  • Wire Size (AWG) : 2/0

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Cable Style : Primary
  • Wall Type : Dual Wall

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 602187-000
Product Name Power Cable
Cable Insulation Modified ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable - 005265-000 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Multiple Conductor Cables - 484-100G1121-1.50-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details
Twisted Pair Cable - 1071233001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Halogen-Free Polymer
Cable Conductor Copper
View Details
Modular Twisted Pair Cable Assemblies - 1-2322423-2 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
3 suppliers