TE Connectivity Quick Disconnects 60214-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.3 - 3.3 MM  [.09 - .13 INCH ] Product Length : 14.86 MM  [.585 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 20000 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.3 - 3.3 MM  [.09 - .13 INCH ] Product Length : 14.86 MM  [.585 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 20000 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 60214-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
60214-2
Quick Disconnects 60214-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.3 - 3.3 MM  [.09 - .13 INCH ] Product Length : 14.86 MM  [.585 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 20000 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 4.75 MM  [.187 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.3 - 3.3 MM  [.09 - .13 INCH ]
  • Product Length : 14.86 MM  [.585 INCH ]
  • Terminal Material Thickness : .3 MM  [.012 INCH ]
  • Wire Size (MMSQ) : .51 - 1.31
  • Wire Size (AWG) : 20 - 16

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 20000

Product Type Features


  • Insertion Force : Low

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A27742TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A27742TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A27742TR-ND
CONN QC RCPT 16-20AWG 0.187

CONN QC RCPT 16-20AWG 0.187

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A27742CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A27742CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A27742CT-ND
CONN QC RCPT 16-20AWG 0.187

CONN QC RCPT 16-20AWG 0.187

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 60214-2 A27742TR-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163082-0 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 1-175217-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 104506-5 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-166500-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2100 to 0.5100 mm2
View Details