Body Features Product Weight : 500 G [17.63 OZ ]
Configuration Features Antenna Style : Enclosure Antenna Type : Module Band Type : Dual Band Mounting Location : External Port Configuration : Single Port
Dimensions Cable Insulation Diameter (Max) : 5 MM [.19 INCH ] Cable Length : 5 M [16.4 FT ] Product Height : 46 MM [1.81 INCH ] Product Length : 154 MM [6.06 INCH ] Product Width : 134 MM [5.27 INCH ]
Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1
Industry Standards Primary Application : Cellular Wireless Application : Cellular
Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Polarization : Vertical Linear
Operation/Applicatio
n Antenna Environment : Outdoor Directionality : Directional Wireless Standard : Cellular
Packaging Features Packaging Method : POLYBAG
Product Availability Applicable Region : EU
Product Type Features Antenna Termination : SMA
Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 790 - 960 Gain (Max) (DB) : 7, 9, 8, 6 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : > 6
Body Features
- Product Weight : 500 G [17.63 OZ ]
Configuration Features
- Antenna Style : Enclosure
- Antenna Type : Module
- Band Type : Dual Band
- Mounting Location : External
- Port Configuration : Single Port
Dimensions
- Cable Insulation Diameter (Max) : 5 MM [.19 INCH ]
- Cable Length : 5 M [16.4 FT ]
- Product Height : 46 MM [1.81 INCH ]
- Product Length : 154 MM [6.06 INCH ]
- Product Width : 134 MM [5.27 INCH ]
Electrical Characteristics
- Antenna Operation : Passive
- Impedance (OHM) : 50
- VSWR (Max) : < 2.0:1
Industry Standards
- Primary Application : Cellular
- Wireless Application : Cellular
Mechanical Attachment
- Mounting Type : Pole/Mast/Bracket Mount
- Polarization : Vertical Linear
Operation/Application
- Antenna Environment : Outdoor
- Directionality : Directional
- Wireless Standard : Cellular
Packaging Features
- Packaging Method : POLYBAG
Product Availability
Product Type Features
- Antenna Termination : SMA
Signal Characteristics
- Frequency Band (MHZ) : 1710 - 2700, 790 - 960
- Gain (Max) (DB) : 7, 9, 8, 6
- Nominal Frequency Range : 698 - 2700
- Peak Gain (DBI) : > 6