Body Features Product Weight : 76 G [2.68 OZ ]
Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Band Type : Triple Band Mounting Location : External Port Configuration : Single Port
Dimensions Cable Insulation Diameter (Max) : 2.8 MM [.11 INCH ] Cable Length : 3 M [9.84 FT ] Product Height : 15.5 MM [.61 INCH ] Product Length : 38 MM [1.49 INCH ] Product Width : 34 MM [1.33 INCH ]
Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.0:1
Industry Standards Primary Application : GNSS Wireless Application : GNSS, Vehicular
Mechanical Attachment Mounting Type : Magnet Polarization : Right Hand Circular
Operation/Applicatio
n Antenna Environment : Outdoor Directionality : Directional
Packaging Features Packaging Method : POLYBAG
Product Availability Applicable Region : Global
Product Type Features Antenna Termination : Fakra
Signal Characteristics Frequency Band (MHZ) : 1602 - 1614.94, 1575.42, 1563 - 1587 Gain (Max) (DB) : 2 Nominal Frequency Range : 1420 - 1620 Peak Gain (DBI) : 0 < 3
Body Features
- Product Weight : 76 G [2.68 OZ ]
Configuration Features
- Antenna Style : Enclosure
- Antenna Type : Dome/Puck
- Band Type : Triple Band
- Mounting Location : External
- Port Configuration : Single Port
Dimensions
- Cable Insulation Diameter (Max) : 2.8 MM [.11 INCH ]
- Cable Length : 3 M [9.84 FT ]
- Product Height : 15.5 MM [.61 INCH ]
- Product Length : 38 MM [1.49 INCH ]
- Product Width : 34 MM [1.33 INCH ]
Electrical Characteristics
- Antenna Operation : Active
- Impedance (OHM) : 50
- VSWR (Max) : < 2.0:1
Industry Standards
- Primary Application : GNSS
- Wireless Application : GNSS, Vehicular
Mechanical Attachment
- Mounting Type : Magnet
- Polarization : Right Hand Circular
Operation/Application
- Antenna Environment : Outdoor
- Directionality : Directional
Packaging Features
- Packaging Method : POLYBAG
Product Availability
- Applicable Region : Global
Product Type Features
- Antenna Termination : Fakra
Signal Characteristics
- Frequency Band (MHZ) : 1602 - 1614.94, 1575.42, 1563 - 1587
- Gain (Max) (DB) : 2
- Nominal Frequency Range : 1420 - 1620
- Peak Gain (DBI) : 0 < 3