TE Connectivity Antennas 602-399-001

Description
Body Features Product Weight : 75 G  [2.64 OZ ] Configuration Features Antenna Protocol : WLAN Antenna Style : External Antenna Type : Enclosure Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 3000 MM  [118 INCH ] Product Height : 10 MM  [.39 INCH ] Product Length : 77 MM  [3.03 INCH ] Product Width : 57 MM  [2.24 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : WLAN Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Glazing Polarization : Linear Region : Global Operation/Applicatio n Wireless Standard : 802.11 b/g, Bluetooth & ZigBee Packaging Features Packaging Method : POLYBAG Product Type Features Antenna Connection Type : SMA Antenna Connector Type : SMA Male Signal Characteristics Frequency Band (MHZ) : 2400 - 2484 Gain (Max) (DB) : 2.1 Usage Conditions Application by Region : WLAN - Global - 2400 - 2483.5 MHz
Request a Quote
Description
Body Features Product Weight : 75 G  [2.64 OZ ] Configuration Features Antenna Protocol : WLAN Antenna Style : External Antenna Type : Enclosure Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 3000 MM  [118 INCH ] Product Height : 10 MM  [.39 INCH ] Product Length : 77 MM  [3.03 INCH ] Product Width : 57 MM  [2.24 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : WLAN Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Glazing Polarization : Linear Region : Global Operation/Applicatio n Wireless Standard : 802.11 b/g, Bluetooth & ZigBee Packaging Features Packaging Method : POLYBAG Product Type Features Antenna Connection Type : SMA Antenna Connector Type : SMA Male Signal Characteristics Frequency Band (MHZ) : 2400 - 2484 Gain (Max) (DB) : 2.1 Usage Conditions Application by Region : WLAN - Global - 2400 - 2483.5 MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 602-399-001 - TE Connectivity
Berwyn, PA, United States
Antennas
602-399-001
Antennas 602-399-001
Body Features Product Weight : 75 G  [2.64 OZ ] Configuration Features Antenna Protocol : WLAN Antenna Style : External Antenna Type : Enclosure Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 3000 MM  [118 INCH ] Product Height : 10 MM  [.39 INCH ] Product Length : 77 MM  [3.03 INCH ] Product Width : 57 MM  [2.24 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : WLAN Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Glazing Polarization : Linear Region : Global Operation/Applicatio n Wireless Standard : 802.11 b/g, Bluetooth & ZigBee Packaging Features Packaging Method : POLYBAG Product Type Features Antenna Connection Type : SMA Antenna Connector Type : SMA Male Signal Characteristics Frequency Band (MHZ) : 2400 - 2484 Gain (Max) (DB) : 2.1 Usage Conditions Application by Region : WLAN - Global - 2400 - 2483.5 MHz

Body Features


  • Product Weight : 75 G  [2.64 OZ ]

Configuration Features


  • Antenna Protocol : WLAN
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Number of Ports : 1

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Cable Length : 3000 MM  [118 INCH ]
  • Product Height : 10 MM  [.39 INCH ]
  • Product Length : 77 MM  [3.03 INCH ]
  • Product Width : 57 MM  [2.24 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Wireless Application : WLAN

Mechanical Attachment


  • Mounting Retention Type : Adhesive
  • Mounts To : Vehicle Glazing
  • Polarization : Linear
  • Region : Global

Operation/Application


  • Wireless Standard : 802.11 b/g, Bluetooth & ZigBee

Packaging Features


  • Packaging Method : POLYBAG

Product Type Features


  • Antenna Connection Type : SMA
  • Antenna Connector Type : SMA Male

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2484
  • Gain (Max) (DB) : 2.1

Usage Conditions


  • Application by Region : WLAN - Global - 2400 - 2483.5 MHz
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 602-399-001
Product Name Antennas
Applications Modem or Wireless Network; WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 2484.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195763-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1606.0 MHz
View Details
6 suppliers
Antennas - 1-2367286-3 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118059-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 1-2118907-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers