Body Features Product Weight : 62 G [2.18 OZ ]
Configuration Features Antenna Protocol : Cellular Antenna Style : External Antenna Type : Enclosure Number of Ports : 1
Dimensions Cable Insulation Diameter (Max) : 2.8 MM [.11 INCH ] Cable Length : 2500 MM [98 INCH ] Product Height : 5.5 MM [.21 INCH ] Product Length : 115 MM [4.52 INCH ] Product Width : 22 MM [.86 INCH ]
Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1
Industry Standards Wireless Application : GSM 850, GSM 900, GSM 1800, UMTS, GSM 1900
Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Glazing Polarization : Linear Region : Global
Operation/Applicatio
n Wireless Standard : Cellular
Packaging Features Packaging Method : POLYBAG
Product Type Features Antenna Connection Type : FME Antenna Connector Type : FME - Female
Signal Characteristics Frequency Band (MHZ) : 1920 - 2170, 1950 - 1990, 880 - 960, 1710 - 1880, 824 - 894 Gain (Max) (DB) : 2.1
Usage Conditions Application by Region : GSM Global
Body Features
- Product Weight : 62 G [2.18 OZ ]
Configuration Features
- Antenna Protocol : Cellular
- Antenna Style : External
- Antenna Type : Enclosure
- Number of Ports : 1
Dimensions
- Cable Insulation Diameter (Max) : 2.8 MM [.11 INCH ]
- Cable Length : 2500 MM [98 INCH ]
- Product Height : 5.5 MM [.21 INCH ]
- Product Length : 115 MM [4.52 INCH ]
- Product Width : 22 MM [.86 INCH ]
Electrical Characteristics
- Active Antenna : No
- Impedance (OHM) : 50
- VSWR (Max) : < 2.0:1
Industry Standards
- Wireless Application : GSM 850, GSM 900, GSM 1800, UMTS, GSM 1900
Mechanical Attachment
- Mounting Retention Type : Adhesive
- Mounts To : Vehicle Glazing
- Polarization : Linear
- Region : Global
Operation/Application
- Wireless Standard : Cellular
Packaging Features
- Packaging Method : POLYBAG
Product Type Features
- Antenna Connection Type : FME
- Antenna Connector Type : FME - Female
Signal Characteristics
- Frequency Band (MHZ) : 1920 - 2170, 1950 - 1990, 880 - 960, 1710 - 1880, 824 - 894
- Gain (Max) (DB) : 2.1
Usage Conditions
- Application by Region : GSM Global