TE Connectivity Crimp Wire Pins, Tabs & Ferrules 60177-2

Description
Contact Features Barrel Type : Open Contact Mating Area Plating Material Thickness (MICIN) : 80 Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.01 MM  [.04 INCH ] Overall Product Length : 16.76 MM  [.66 INCH ] Terminal Material Thickness : .43 MM  [.017 INCH ] Wire Size (MMSQ) : .41 - 1.31 Wire Size (AWG) : 21 - 16 Wire Size (CMA) : 810 - 2582 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Solid Wire Insulation Support Retention Type : Insulation Piercing Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Contact Mating Area Plating Material Thickness (MICIN) : 80 Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.01 MM  [.04 INCH ] Overall Product Length : 16.76 MM  [.66 INCH ] Terminal Material Thickness : .43 MM  [.017 INCH ] Wire Size (MMSQ) : .41 - 1.31 Wire Size (AWG) : 21 - 16 Wire Size (CMA) : 810 - 2582 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Solid Wire Insulation Support Retention Type : Insulation Piercing Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 60177-2 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
60177-2
Crimp Wire Pins, Tabs & Ferrules 60177-2
Contact Features Barrel Type : Open Contact Mating Area Plating Material Thickness (MICIN) : 80 Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.01 MM  [.04 INCH ] Overall Product Length : 16.76 MM  [.66 INCH ] Terminal Material Thickness : .43 MM  [.017 INCH ] Wire Size (MMSQ) : .41 - 1.31 Wire Size (AWG) : 21 - 16 Wire Size (CMA) : 810 - 2582 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Solid Wire Insulation Support Retention Type : Insulation Piercing Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Barrel Type : Open
  • Contact Mating Area Plating Material Thickness (MICIN) : 80
  • Crimp Wire Terminal Type : Receptacle Terminal
  • Mating Pin Diameter : 2.29 MM  [.09 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.01 MM  [.04 INCH ]
  • Overall Product Length : 16.76 MM  [.66 INCH ]
  • Terminal Material Thickness : .43 MM  [.017 INCH ]
  • Wire Size (MMSQ) : .41 - 1.31
  • Wire Size (AWG) : 21 - 16
  • Wire Size (CMA) : 810 - 2582

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 8000

Product Type Features


  • Compatible With Discrete Wire Type : Solid
  • Wire Insulation Support Retention Type : Insulation Piercing

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - A116284CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A116284CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A116284CT-ND
CONN QC RCPT 16-21AWG CRIMP

CONN QC RCPT 16-21AWG CRIMP

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A116284TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A116284TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A116284TR-ND
CONN QC RCPT 16-21AWG CRIMP

CONN QC RCPT 16-21AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
60177-2
Terminals 60177-2
Terminals .090 PIN REC AMVAR 21-16 TPPHB

Terminals .090 PIN REC AMVAR 21-16 TPPHB

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 60177-2 A116284CT-ND A116284TR-ND 60177-2
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors Terminals
Terminal Type Receptacle Terminal Standard Standard
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Connector Contacts - 1-104481-1 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Coax Contacts - 1056728-1 - TE Connectivity
Specs
Features RoHS
View Details
2 suppliers
Ring Terminals & Spade Terminals - 1-1627171-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
International 0.4000 to 1.5 mm2
View Details