TE Connectivity Shielded Contacts 601097-000

Description
Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 12 Contact Type : Pin Industry Standards Military Standard : MIL-DTL-81703 III, MIL-DTL-26482 II, MIL-DTL-83733, MIL-DTL-83723 I, III Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 12 Contact Type : Pin Industry Standards Military Standard : MIL-DTL-81703 III, MIL-DTL-26482 II, MIL-DTL-83733, MIL-DTL-83723 I, III Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 601097-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
601097-000
Shielded Contacts 601097-000
Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 12 Contact Type : Pin Industry Standards Military Standard : MIL-DTL-81703 III, MIL-DTL-26482 II, MIL-DTL-83733, MIL-DTL-83723 I, III Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Coaxial

Contact Features


  • Contact Size : Size 12
  • Contact Type : Pin

Industry Standards


  • Military Standard : MIL-DTL-81703 III, MIL-DTL-26482 II, MIL-DTL-83733, MIL-DTL-83723 I, III

Usage Conditions


  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 601097-000
Product Name Shielded Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627016-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 104479-7 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-192043-6 - TE Connectivity
Specs
Features RoHS
View Details