TE Connectivity
Shielded Contacts
601095-000
Description
Contact Features Shielded Contact Size : 16 Shielded Contact Style : Socket
Dimensions Wire Size (MMSQ) : .14 - .03 Wire Size (AWG) : 26 - 32
Industry Standards Government Qualified : No Military Standard : MIL-C-28748
Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Coaxial
Termination Features Termination Method : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote
Email Supplier
Description
Contact Features Shielded Contact Size : 16 Shielded Contact Style : Socket
Dimensions Wire Size (MMSQ) : .14 - .03 Wire Size (AWG) : 26 - 32
Industry Standards Government Qualified : No Military Standard : MIL-C-28748
Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Coaxial
Termination Features Termination Method : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote
Email Supplier
Suppliers
Contact Features Shielded Contact Size : 16 Shielded Contact Style : Socket
Dimensions Wire Size (MMSQ) : .14 - .03 Wire Size (AWG) : 26 - 32
Industry Standards Government Qualified : No Military Standard : MIL-C-28748
Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Coaxial
Termination Features Termination Method : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 150
Contact Features
- Shielded Contact Size : 16
- Shielded Contact Style : Socket
Dimensions
- Wire Size (MMSQ) : .14 - .03
- Wire Size (AWG) : 26 - 32
Industry Standards
- Government Qualified : No
- Military Standard : MIL-C-28748
Product Type Features
- Shielded Contact Product Type : Contact
- Shielded Contact Wire & Cable Type : Coaxial
Termination Features
- Termination Method : Solder
Usage Conditions
- Operating Temperature (Max) (DEGC) : 150
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
601095-000 |
|
Product Name
|
Shielded Contacts |
|
North American
|
26 to 32 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Terminal Type
Splice/PCB Terminal
Features
RoHS
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers