TE Connectivity
Shielded Contacts
601063-000
Description
Configuration Features Compatible With Wire & Cable Type : TriAxial, Coaxial
Contact Features Contact Size : Size 16 Contact Type : Pin
Dimensions Wire Size (MMSQ) : 1.5 - .5 Wire Size (AWG) : 16 - 20
Industry Standards Military Standard : MIS-20067/8, MIS-20065
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : TriAxial, Coaxial
Contact Features Contact Size : Size 16 Contact Type : Pin
Dimensions Wire Size (MMSQ) : 1.5 - .5 Wire Size (AWG) : 16 - 20
Industry Standards Military Standard : MIS-20067/8, MIS-20065
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : TriAxial, Coaxial
Contact Features Contact Size : Size 16 Contact Type : Pin
Dimensions Wire Size (MMSQ) : 1.5 - .5 Wire Size (AWG) : 16 - 20
Industry Standards Military Standard : MIS-20067/8, MIS-20065
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : TriAxial, Coaxial
Contact Features
- Contact Size : Size 16
- Contact Type : Pin
Dimensions
- Wire Size (MMSQ) : 1.5 - .5
- Wire Size (AWG) : 16 - 20
Industry Standards
- Military Standard : MIS-20067/8, MIS-20065
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
601063-000 |
|
Product Name
|
Shielded Contacts |
|
North American
|
16 to 20 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Material
Unplated
Features
RoHS
North American
17 to 20 AWG
View Details
Features
RoHS
North American
12 to 14 AWG
International
2.08 to 3.62 mm2
View Details
Terminal Type
Connector Pin; Wire Pin Terminal
Material
Tin
Features
RoHS; Insulated
View Details