TE Connectivity
Shielded Contacts
601045-000
Description
Configuration Features Compatible With Wire & Cable Type : Coaxial
Contact Features Contact Type : Pin
Dimensions Wire Size (MMSQ) : 1.5 - .5 Wire Size (AWG) : 16 - 20
Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Coaxial
Contact Features Contact Type : Pin
Dimensions Wire Size (MMSQ) : 1.5 - .5 Wire Size (AWG) : 16 - 20
Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Coaxial
Contact Features Contact Type : Pin
Dimensions Wire Size (MMSQ) : 1.5 - .5 Wire Size (AWG) : 16 - 20
Usage Conditions Operating Temperature (Max) (DEGC) : 150
Configuration Features
- Compatible With Wire & Cable Type : Coaxial
Contact Features
Dimensions
- Wire Size (MMSQ) : 1.5 - .5
- Wire Size (AWG) : 16 - 20
Usage Conditions
- Operating Temperature (Max) (DEGC) : 150
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
601045-000 |
|
Product Name
|
Shielded Contacts |
|
North American
|
16 to 20 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
20 to 22 AWG
International
0.3000 to 0.6000 mm2
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.5 mm2
View Details