TE Connectivity
Shielded Contacts
601036-000
Description
Configuration Features Compatible With Wire & Cable Type : Coaxial
Contact Features Contact Size : Size 16 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .14 - .03 Wire Size (AWG) : 26 - 32
Industry Standards Military Standard : MIS-20067/1, MIS-20065
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Coaxial
Contact Features Contact Size : Size 16 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .14 - .03 Wire Size (AWG) : 26 - 32
Industry Standards Military Standard : MIS-20067/1, MIS-20065
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Coaxial
Contact Features Contact Size : Size 16 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .14 - .03 Wire Size (AWG) : 26 - 32
Industry Standards Military Standard : MIS-20067/1, MIS-20065
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Coaxial
Contact Features
- Contact Size : Size 16
- Contact Type : Socket
Dimensions
- Wire Size (MMSQ) : .14 - .03
- Wire Size (AWG) : 26 - 32
Industry Standards
- Military Standard : MIS-20067/1, MIS-20065
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
601036-000 |
|
Product Name
|
Shielded Contacts |
|
North American
|
26 to 32 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details
Material
Tin
Features
RoHS
North American
16 to 20 AWG
View Details
Material
Tin
Features
RoHS
North American
17 to 21 AWG
View Details