TE Connectivity
Shielded Contacts
601019-000
Description
Configuration Features Compatible With Wire & Cable Type : Coaxial
Contact Features Contact Size : Size 12 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .25 - .03 Wire Size (AWG) : 24 - 32
Industry Standards Military Standard : MIL-DTL-81703 II, MIL-DTL-26482 I, MIL-DTL-26500
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Coaxial
Contact Features Contact Size : Size 12 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .25 - .03 Wire Size (AWG) : 24 - 32
Industry Standards Military Standard : MIL-DTL-81703 II, MIL-DTL-26482 I, MIL-DTL-26500
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Coaxial
Contact Features Contact Size : Size 12 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .25 - .03 Wire Size (AWG) : 24 - 32
Industry Standards Military Standard : MIL-DTL-81703 II, MIL-DTL-26482 I, MIL-DTL-26500
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Coaxial
Contact Features
- Contact Size : Size 12
- Contact Type : Pin
Dimensions
- Wire Size (MMSQ) : .25 - .03
- Wire Size (AWG) : 24 - 32
Industry Standards
- Military Standard : MIL-DTL-81703 II, MIL-DTL-26482 I, MIL-DTL-26500
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
601019-000 |
|
Product Name
|
Shielded Contacts |
|
North American
|
24 to 32 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Material
Unplated
Features
RoHS
North American
15 to 20 AWG
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details